EN
  • EN
  • DE

MFI337S3959

Part No MFI337S3959
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (M)
Description IC COPROCESSOR 2.0C IPOD AUTHENTICATION PG-USON-8-1, FINISH INFORMATION PENDING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 228124-MFI337S3959
Introduction Date September 29, 2004
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MFI337S3959 CAD Model

Description

The MFI337S3959 from Infineon Technologies is an integrated circuit (IC) that provides authentication for MFi (Made for iPhone/iPad/iPod) accessories. It is a second-generation coprocessor that is designed to work with the latest MFi authentication protocols. The MFI337S3959 is available in a small QFN-8 package and can be easily integrated into MFi accessories.

The MFI337S3959 provides a number of features that make it ideal for MFi accessories, including:

  • Robust authentication: The MFI337S3959 uses a secure authentication protocol to protect MFi accessories from counterfeiters.
  • Low power consumption: The MFI337S3959 is designed to consume very little power, which is important for battery-powered MFi accessories.
  • Small size: The MFI337S3959 is available in a small QFN-8 package, which makes it easy to integrate into MFi accessories.

The MFI337S3959 is used in a variety of MFi accessories, including:

  • Lightning cables and connectors
  • Docking stations
  • Headsets
  • Speakers
  • Keyboards
  • Cases and covers

The MFI337S3959 helps to ensure that MFi accessories are authentic and secure. It is an essential component for any company that develops or manufactures MFi accessories.

Here is a more detailed description of the MFI337S3959's features and benefits:

  • Robust authentication: The MFI337S3959 uses a secure authentication protocol that is based on Elliptic Curve Cryptography (ECC). This protocol makes it very difficult for counterfeiters to create products that can pass MFi authentication.
  • Low power consumption: The MFI337S3959 is designed to consume very little power, even when it is in active use. This is important for battery-powered MFi accessories, such as Lightning cables and headsets.
  • Small size: The MFI337S3959 is available in a small QFN-8 package. This package is only 2.0 mm x 3.0 mm, which makes it easy to integrate into even the smallest MFi accessories.
  • Easy to use: The MFI337S3959 is easy to use and integrate into MFi accessories. Infineon provides a comprehensive development kit that includes all of the necessary hardware and software tools.

Benefits of using the MFI337S3959 in MFi accessories:

  • Protect your brand and reputation: By using the MFI337S3959 in your MFi accessories, you can help to protect your brand and reputation from counterfeiters.
  • Improve customer satisfaction: Customers expect MFi accessories to be authentic and secure. By using the MFI337S3959 in your MFi accessories, you can improve customer satisfaction and loyalty.
  • Comply with MFi program requirements: The MFI337S3959 is an approved component for the MFi program. By using the MFI337S3959 in your MFi accessories, you can ensure that your products comply with all of the MFi program requirements.

Overall, the MFI337S3959 is a powerful and versatile IC that provides a number of benefits for MFi accessory manufacturers. It is easy to use and integrate, and it provides robust authentication and low power consumption.

You May Also Be Interested in

Nuvoton Technology Corporation of America
MCU 32-bit ARM Cortex M0 RISC 64KB Flash 3.3V/5V 48-Pin LQFP
Lowest to $3.2575
ESMT
Lowest to $1.1435
Freescale Semiconductor - NXP
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7558
ESMT
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Lowest to $1.9566
ESMT
Lowest to $2.8575
Mindspeed
Lowest to $3.6879

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9792 $51.4592
62+ $1.6239 $100.6818
96+ $1.5732 $151.0272
132+ $1.5224 $200.9568
170+ $1.4717 $250.1890
228+ $1.3195 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess