EN
  • EN
  • DE

PEB2045PVA3

Part No PEB2045PVA3
Manufacturer Infineon Technologies
Catalog Specialized ICs
Description IC MEMORY DIP-40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Infineon Technologies
Package Bulk
Product Status Active
Programmable Not Verified
Type Memory
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package PG-DIP-40
Standard Package 15 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 888883-PEB2045PVA3
Ultra Librarian 3D Model Ultra Librarian PEB2045PVA3 CAD Model

Description

The 888883-PEB2045PVA3 is a specialized integrated circuit (IC) manufactured by Infineon Technologies.

  • Category: Memory
  • Package: Bulk
  • Standard Package: 15 Pieces
  • Programmable: Yes
  • Mounting Type: Through Hole
  • Package / Case: 40-DIP
  • Supplier Device Package: PG-DIP-40
  • MSL Level: 3 (168 Hours)
  • REACH Status: Vendor Undefined
  • HTSUS Code: 0000.00.0000

You May Also Be Interested in

Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
Infineon Technologies
Need more? Email Us
ABLIC U.S.A. Inc.
HIGH-VOLTAGE ANALOG SWITCHES
Lowest to $52.3881
Analog Devices Inc.
IC RF DAC 144BGA
Lowest to $169.3835
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Need more? Email Us
NXP / Nexperia
IC IOT SECURE ELEMENT 20HX2QFN
Lowest to $9.6598
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors
Lowest to $6.5223
Infineon Technologies
Universal System Basis Chip
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess