EN
  • EN
  • DE

PEF22554V3.1

Part No PEF22554V3.1
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0914
Reference case BGA
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 755581-PEF22554V3.1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEF22554V3.1 CAD Model

Description

The PEF22554V3.1 is a single-chip ADSL2+ front-end device manufactured by Infineon Technologies. It is designed to provide a complete analog front-end solution for Asymmetric Digital Subscriber Line (ADSL) and ADSL2+ modems. This integrated circuit handles the analog signal processing required to transmit and receive data over telephone lines, enabling high-speed internet access.

Applications

  • ADSL/ADSL2+ modems
  • Residential gateways
  • Integrated access devices (IADs)
  • Central office equipment

Features

  • Integrated ADSL2+ analog front-end
  • Supports various ADSL standards (ADSL, ADSL2, ADSL2+)
  • Low power consumption
  • High performance analog-to-digital (ADC) and digital-to-analog (DAC) converters
  • Integrated line driver
  • Receive filtering and gain control
  • Transmit filtering and shaping
  • Digital interface to a DSL modem chipset

Benefits

  • Reduced component count and board space in ADSL modem designs
  • Lower power consumption for energy-efficient modems
  • Improved data transmission rates and reliability
  • Simplified system design due to high level of integration
  • Cost-effective solution for ADSL2+ applications
  • Enhanced performance in noisy line conditions

Additional Details

The PEF22554V3.1 typically includes all the necessary analog functions for ADSL2+ transmission, including a high-performance ADC and DAC, transmit and receive filters, and a line driver capable of delivering the required signal power over the telephone line. It operates with a digital modem chipset that handles the digital signal processing functions. The specific V3.1 version indicates a particular revision of the device, potentially including improvements in performance, power consumption, or feature set compared to earlier versions. Refer to the Infineon datasheet for detailed specifications, application notes, and design guidelines. Careful attention to impedance matching and line termination is crucial for optimal performance. External components may be required for line protection and filtering. The device is typically packaged in a small form factor for compact modem designs.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.6257 $109.2514
3+ $44.8209 $134.4627
4+ $43.4211 $173.6844
6+ $42.0201 $252.1206
8+ $40.6190 $324.9520
10+ $36.4172 $364.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess