EN
  • EN
  • DE
  • IT

PX3244HDM-G008

Part No PX3244HDM-G008
Manufacturer Infineon Technologies
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1411+
Reference case QFN
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 733519-PX3244HDM-G008
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PX3244HDM-G008 CAD Model

Description

The PX3244HDM-G008 is a Power Management IC (PMIC) from Infineon Technologies. This highly integrated PMIC is designed to efficiently manage power distribution and voltage regulation in a variety of electronic systems. It’s specifically tailored for applications requiring multiple voltage rails and precise power control.

Applications:

  • Automotive Infotainment Systems
  • Industrial Control Systems
  • Embedded Systems
  • Networking Equipment
  • Consumer Electronics

Features:

  • Multiple Integrated Regulators: Provides several regulated voltage outputs to power different system components.
  • Programmable Output Voltages: Allows for customization of output voltages to meet specific application needs.
  • High Efficiency: Designed for optimal power conversion efficiency to minimize energy waste and heat generation.
  • I2C Interface: Enables easy communication and control of the PMIC through a standard I2C interface.
  • Watchdog Timer: Monitors system operation and triggers a reset if a fault condition is detected.
  • Over-Voltage Protection (OVP): Protects connected devices from excessive voltage levels.
  • Over-Current Protection (OCP): Limits the output current to prevent damage from overload conditions.
  • Thermal Shutdown Protection: Shuts down the PMIC if the internal temperature exceeds a safe limit.
  • Power-Good Indicator: Signals when the output voltages are within the specified tolerance.

Benefits:

  • Reduced Component Count: Integrates multiple power management functions into a single chip, reducing the number of external components.
  • Simplified System Design: Simplifies the design process by providing a comprehensive power management solution.
  • Improved System Reliability: Integrated protection features ensure reliable operation and prevent damage from fault conditions.
  • Enhanced Power Efficiency: Optimizes power conversion efficiency, reducing energy consumption and heat generation.
  • Flexible Configuration: Programmable output voltages and I2C interface provide flexibility to adapt to different application requirements.

Additional Details:

The PX3244HDM-G008 typically includes buck converters, LDO regulators, and load switches to provide a complete power management solution. It often supports features like dynamic voltage scaling (DVS) to further optimize power consumption. The device is packaged in a compact form factor suitable for space-constrained applications. The integrated I2C interface facilitates real-time monitoring and control of the PMIC's operation.

For precise electrical characteristics, timing diagrams, and application notes, refer to the Infineon Technologies datasheet for PX3244HDM-G008.

You May Also Be Interested in

ON Semiconductor
DIODE SWITCH 100V SOD123 / Diode 100 V 200mA Surface Mount SOD-123
Lowest to $0.0102
Vishay
DIODE GEN PURP 200V 4A TO277A / Diode 200 V 4A Surface Mount TO-277A (SMPC)
Lowest to $0.8391
Rohm Semiconductor
DIODE GEN PURP 200V 3A TO252
Lowest to $0.2719
Nexperia USA Inc.
DIODE SCHOTTKY 40V 1A TO236AB / Diode 40 V 1A Surface Mount TO-236AB
Lowest to $0.2882
Taiwan Semiconductor
DIODE SCHOTTKY 40V 1A DO214AC / Diode 40 V 1A Surface Mount DO-214AC (SMA)
Need more? Email Us
Comchip Technology
DIODE GEN PURP 800V 1A SOD123F / Diode 800 V 1A Surface Mount SOD-123F
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 60V 16A ITO220AC / Diode 60 V 16A Through Hole ITO-220AC
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SUB SMA / Diode 100 V 2A Surface Mount Sub SMA
Need more? Email Us
Microchip Technology
DIODE SCHOTTKY 20A 100V ITO220AB / Diode
Lowest to $1.0996

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.5525 $105.1050
3+ $43.1209 $129.3627
5+ $41.7730 $208.8650
7+ $40.4251 $282.9757
9+ $39.0784 $351.7056
12+ $35.0358 $420.4296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess