EN
  • EN
  • DE
  • IT

PX8240HDN-G008

Part No PX8240HDN-G008
Manufacturer Infineon Technologies
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1443+
Reference case VQFN
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 733521-PX8240HDN-G008
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PX8240HDN-G008 CAD Model

Description

The PX8240HDN-G008 is a system on chip (SoC) designed for automotive applications by Infineon Technologies. It integrates a microcontroller core with various peripherals to provide a comprehensive solution for automotive control and communication.

Applications

  • Automotive body control modules
  • Gateway control units
  • Lighting control systems
  • Comfort and convenience features
  • Zone controllers

Features

  • Microcontroller core: High-performance 32-bit architecture
  • Memory: Integrated flash memory and SRAM
  • Communication interfaces: CAN, LIN, Ethernet
  • Timers and PWM units
  • ADC and DAC converters
  • Security features: Hardware security module (HSM)
  • Operating temperature range: -40°C to +125°C

Benefits

  • High performance for complex automotive control tasks
  • Integrated peripherals reduce external component count
  • Robust communication capabilities for automotive networks
  • Enhanced security features protect against unauthorized access
  • Wide operating temperature range for harsh automotive environments

Additional Details

The PX8240HDN-G008 is designed to meet the stringent requirements of automotive applications. It features a high-performance 32-bit microcontroller core that provides ample processing power for complex control algorithms. The integrated flash memory and SRAM provide sufficient storage for application code and data.

The SoC supports various communication interfaces, including CAN (Controller Area Network), LIN (Local Interconnect Network), and Ethernet, allowing it to communicate with other electronic control units (ECUs) in the vehicle. The timers and PWM units enable precise control of actuators and other automotive components.

The integrated ADC and DAC converters allow the SoC to interface with analog sensors and actuators. The hardware security module (HSM) provides enhanced security features to protect against unauthorized access and tampering.

The PX8240HDN-G008 is qualified according to automotive standards, ensuring its reliability and durability in harsh automotive environments. It is commonly used in body control modules, gateway control units, and other automotive applications where high performance, robust communication capabilities, and enhanced security features are required.

You May Also Be Interested in

WeEn Semiconductors
DIODE SIL CARBIDE 650V 8A D2PAK / Diode 650 V 8A Surface Mount D2PAK
Need more? Email Us
Rohm Semiconductor
DIODE GEN PURP 200V 3A TO252
Lowest to $0.2719
Comchip Technology
DIODE GEN PURP 1KV 2A SOD123F / Diode 1000 V 2A Surface Mount SOD-123F
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 100V 16A ITO220AC / Diode 100 V 16A Through Hole ITO-220AC
Need more? Email Us
SMC Diode Solutions
DIODE GEN PURP 600V 1A SMA / Diode 600 V 1A Surface Mount SMA (DO-214AC)
Need more? Email Us
Vishay
DIODE GEN PURP 1.2KV 45A TO247AD / Diode 1200 V 45A Through Hole TO-247AD
Lowest to $4.0420
ON Semiconductor
DIODE SCHOTTKY 60V 2A SOD123F / Diode 60 V 2A Surface Mount SOD-123F
Lowest to $0.2933
ON Semiconductor
DIODE SWITCH 100V SOD123 / Diode 100 V 200mA Surface Mount SOD-123
Lowest to $0.0102
Rohm Semiconductor
DIODE SCHOTTKY 30V 1.5A PMDU
Lowest to $0.1492

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.1470 $80.2940
4+ $32.9411 $131.7644
6+ $31.9117 $191.4702
8+ $30.8823 $247.0584
10+ $29.8529 $298.5290
13+ $26.7646 $347.9398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess