EN
  • EN
  • DE

PXAC201202FCV2R250XTMA1

Part No PXAC201202FCV2R250XTMA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description IC AMP RF LDMOS / Trans RF MOSFET N-CH 65V T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel package
Transistor Type LDMOS
Frequency 2.2GHz
Gain 17dB
Voltage - Test 28V
Current - Test 240mA
Power - Output 16W
Voltage Rating DC 65V
Package H-37248-4
Manufacturer Package H-37248-4
Win Source Part Number 792754-PXAC201202FCV2R250XTMA1
Popularity Medium
Supply and Demand Status Limited
Family Name PXAC201202FCV2
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PXAC201202FCV2R250XTMA1 CAD Model

Description

The PXAC201202FCV2R250XTMA1 is a common mode choke manufactured by Infineon Technologies. It is designed to suppress common mode noise in electronic circuits, particularly in high-speed data transmission lines. Common mode chokes are essential components for reducing electromagnetic interference (EMI) and ensuring signal integrity.

Applications:

  • USB interfaces
  • HDMI interfaces
  • Ethernet connections
  • CAN bus systems
  • Power line filtering

Features:

  • High Common Mode Impedance: Offers high impedance to common mode noise, effectively suppressing EMI.
  • Low Differential Mode Impedance: Maintains low impedance for differential signals, ensuring minimal signal distortion.
  • Compact Size: Designed in a small form factor for space-saving applications.
  • Surface Mount Technology (SMT): Suitable for surface mount assembly.
  • Wide Operating Temperature Range: Operates over a wide temperature range, making it suitable for various environments.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental safety.

Benefits:

  • EMI Suppression: Reduces electromagnetic interference, improving signal quality and system performance.
  • Signal Integrity: Maintains signal integrity by minimizing distortion of differential signals.
  • Space Savings: Compact size allows for use in densely populated circuit boards.
  • Easy Assembly: Surface mount technology simplifies assembly and reduces manufacturing costs.
  • Reliable Performance: Provides consistent and reliable performance over a wide temperature range.

Additional Details:

The PXAC201202FCV2R250XTMA1 common mode choke is specifically designed to suppress common mode noise in high-speed data lines. It effectively attenuates noise that is common to both signal lines, while allowing differential signals to pass through with minimal distortion. The high common mode impedance ensures that noise is effectively blocked, while the low differential mode impedance ensures that the signal integrity is maintained. The compact size allows for use in space-constrained applications, such as mobile devices and densely populated circuit boards. Surface mount technology simplifies assembly and reduces manufacturing costs. The wide operating temperature range makes it suitable for use in various environments. The RoHS compliance ensures that the choke meets the necessary requirements for environmental safety. The specific impedance values, current ratings, and other performance characteristics would be detailed in the official datasheet for the component. The component body measures 2.0 x 1.2 mm.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess