EN
  • EN
  • DE

PXF4271EV1.2-G

Part No PXF4271EV1.2-G
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834519-PXF4271EV1.2-G
Ultra Librarian 3D Model Ultra Librarian PXF4271EV1.2-G CAD Model

Description

The PXF4271EV1.2-G is an evaluation board from Infineon Technologies designed to showcase and facilitate the development of applications using their pressure sensor products. This board provides a platform for engineers to test and evaluate the performance of Infineon's pressure sensors in various scenarios, enabling rapid prototyping and development.

Applications

  • Automotive Pressure Sensing: Evaluation of pressure sensors for automotive applications like tire pressure monitoring (TPMS), manifold absolute pressure (MAP), and brake pressure sensing.
  • Industrial Pressure Measurement: Testing pressure sensors for industrial applications such as pressure transmitters, HVAC systems, and process control.
  • Medical Devices: Utilizing pressure sensors for medical devices including blood pressure monitors, ventilators, and infusion pumps.
  • Consumer Electronics: Evaluating pressure sensors in devices like barometers for weather forecasting, altimeters for wearable devices, and depth sensors for underwater applications.
  • Aerospace: Testing sensors for altitude and pressure monitoring in drones and other aerospace applications.

Features

  • Infineon Pressure Sensor: Equipped with a high-performance Infineon pressure sensor, allowing accurate and reliable pressure measurements.
  • Easy Connectivity: Features standard interfaces (e.g., SPI, I2C) for easy connection to microcontrollers and development platforms.
  • Onboard Microcontroller (Optional): Some versions may include an onboard microcontroller for data processing and communication.
  • Power Supply: Includes necessary power regulation circuitry for stable operation.
  • Test Points: Provides multiple test points for easy access to sensor signals and power rails.
  • Example Code: Comes with example code and documentation to help users quickly get started with evaluation.
  • Compact Design: Designed in a compact form factor for easy integration into test setups and prototypes.
  • Calibration Data: May include calibration data for the specific sensor on the board, ensuring accurate measurements.

Benefits

  • Accelerated Development: Provides a ready-to-use platform for evaluating Infineon pressure sensors, accelerating the development process.
  • Accurate Evaluation: Allows for accurate and reliable evaluation of sensor performance in real-world conditions.
  • Simplified Integration: Simplifies integration of pressure sensors into existing systems and prototypes.
  • Reduced Development Costs: Reduces the need for custom PCB design and fabrication during the initial evaluation phase, saving time and costs.
  • Comprehensive Documentation: Comes with comprehensive documentation and example code, making it easy to learn and use.
  • Flexible Configuration: The standard interfaces allow for flexible configuration and integration with various development platforms.

Additional Details

The PXF4271EV1.2-G evaluation board is designed to be user-friendly, with clear labeling and easy access to all relevant signals. The board typically includes a detailed user manual outlining the board's features, setup instructions, and example applications. This evaluation board is an essential tool for engineers and developers looking to incorporate Infineon pressure sensors into their designs, offering a streamlined approach to sensor evaluation and integration.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess