EN
  • EN
  • DE

SAB-C161PI-LF

Part No SAB-C161PI-LF
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187634-SAB-C161PI-LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAB-C161PI-LF CAD Model

Description

The SAB-C161PI-LF is a high-performance 16-bit microcontroller manufactured by Infineon Technologies. It is part of the C166 family, designed for demanding real-time control applications requiring substantial processing capabilities and a rich set of integrated peripherals.

Applications

  • Automotive Powertrain Control
  • Industrial Automation Systems
  • Robotics and Motion Control
  • Power Conversion and Management
  • Medical Devices

Features

  • 16-bit CPU with Multiply-Accumulate (MAC) unit
  • Up to 25 MHz clock frequency
  • On-chip Flash memory for program storage
  • On-chip RAM for data storage
  • Multiple Timer/Counter units
  • PWM (Pulse Width Modulation) generation capabilities
  • Serial Communication Interfaces (UART, SPI, I2C)
  • Analog-to-Digital Converter (ADC)
  • CAN (Controller Area Network) interface for communication

Benefits

  • High-Performance Processing: The 16-bit CPU with MAC unit delivers efficient performance for complex algorithms and real-time processing.
  • Real-Time Control Capabilities: The high clock frequency and multiple timer/counter units enable precise timing and control of external devices.
  • Flexible Memory Options: The on-chip Flash memory allows for easy programming and updates, while the RAM provides ample space for data storage.
  • Versatile Communication Interfaces: The UART, SPI, I2C, and CAN interfaces support communication with a wide range of external devices and networks.
  • Precise Analog Measurement: The integrated ADC allows for accurate measurement of analog signals, essential for sensor-based control applications.
  • Optimized for Motor Control: The PWM generation capabilities enable efficient and precise control of electric motors.

The SAB-C161PI-LF microcontroller provides a robust and feature-rich platform for a wide range of demanding real-time control applications. Its combination of high processing power, extensive peripheral set, and flexible memory options makes it well-suited for industrial, automotive, and medical applications. The CAN interface enables seamless integration into networked systems, while the PWM and ADC capabilities support precise control and monitoring of external devices and signals.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9305 $69.6525
11+ $11.4299 $125.7289
16+ $11.0730 $177.1680
22+ $10.7161 $235.7542
28+ $10.3580 $290.0240
38+ $9.2874 $352.9212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess