EN
  • EN
  • DE

SAB80186-N

Part No SAB80186-N
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187565-SAB80186-N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAB80186-N CAD Model

Description

The SAB80186-N is a member of the Intel 80186 family of 16-bit microprocessors from Infineon Technologies (originally Siemens). It represents an enhanced version of the earlier Intel 8086 processor, incorporating several on-chip peripherals to reduce system component count and improve overall performance. This processor was commonly used in embedded systems and industrial control applications during the 1980s and early 1990s.

Applications:

  • Embedded Systems
  • Industrial Control Systems
  • Process Automation
  • Early PC motherboards and expansion cards
  • Communication controllers

Features:

  • Integrated Clock Generator: Simplifies system design by providing an on-chip clock source.
  • Two Independent DMA Channels: Allows for high-speed data transfers without CPU intervention.
  • Programmable Interrupt Controller: Manages multiple interrupt sources efficiently.
  • Three Programmable Timers: Provides timing and counting functions for various applications.
  • Memory Management Unit (MMU): Supports memory segmentation for larger address spaces.
  • 16-bit Architecture: Offers a balance between performance and code density.
  • Enhanced Instruction Set: Includes instructions for string manipulation, multiplication, and division.

Benefits:

  • Reduced System Cost: Integrated peripherals minimize the need for external components.
  • Improved Performance: On-chip DMA and timers enhance data transfer and timing accuracy.
  • Simplified System Design: Integrated clock generator and interrupt controller streamline system development.
  • Increased Reliability: Fewer external components lead to a more robust and reliable system.
  • Efficient Memory Management: MMU allows for better utilization of available memory.
  • Faster Execution: Enhanced instruction set speeds up critical operations.

Technical Details:

The SAB80186-N operates with a 16-bit data bus and a 20-bit address bus, allowing it to address up to 1MB of memory. It supports both real and protected modes of operation. The integrated DMA channels can transfer data at speeds of up to 2.5 MB/s. The programmable timers can be used for a variety of timing and counting applications. The device typically comes in a ceramic or plastic package.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.1290 $76.5160
8+ $15.6957 $125.5656
12+ $15.2051 $182.4612
16+ $14.7147 $235.4352
21+ $14.2242 $298.7082
28+ $12.7527 $357.0756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess