EN
  • EN
  • DE
  • IT

SAB-C165-LM HA

Part No SAB-C165-LM HA
Manufacturer Infineon Technologies
Catalog Embedded Processors and Controllers
Description 16-bit Microcontrollers - MCU 16BIT ROM/ROMLESS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon
Manufacturer Embedded Processors and Controllers
Core C166
Program Memory Size 0 B
Data RAM Size 2 kB
Package / Case MQFP-100
Maximum Clock Frequency 20 MHz
ADC Resolution No ADC
Number of I/Os 77 I/O
Supply Voltage - Min 5 V
Supply Voltage - Max 5 V
Mounting Style SMD/SMT
Ultra Librarian 3D Model Ultra Librarian SAB-C165-LM HA CAD Model

Description

The SAB-C165-LM HA microcontroller is based on the Infineon C166 family of single-chip CMOS MCUs, combining high CPU performance (up to 12.5 million instructions per second) with advanced peripheral functions and enhanced I/O capabilities. It's ideal for cost-sensitive applications requiring efficient processing and flexibility.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16 BIT FLASH C11 BCS
Need more? Email Us
Infineon Technologies
16-bit Microcontrollers - MCU INTEGRATED CIRCUIT
Lowest to $135.8823
NXP / Nexperia
8-bit Microcontrollers - MCU
Lowest to $15.5999
Infineon Technologies
16-bit Microcontrollers - MCU 16-Bit Single-Chip MCU w/32 Bit Perform
Lowest to $303.3333
Infineon Technologies
16-bit Microcontrollers - MCU 16-Bit Single-Chip 5V 20MHz ROM less
Lowest to $65.1941
Microchip Technology
8-bit Microcontrollers - MCU
Lowest to $9.3600
Infineon Technologies
16-bit Microcontrollers - MCU 16 BIT ROM/ROMLESS
Lowest to $72.3333
GigaDevice Semiconductor
ARM Microcontrollers - MCU ARM CORTEX M4 MCU, BGA176, Tra
Lowest to $9.3249
Infineon Technologies
16-bit Microcontrollers - MCU 16BIT ROM/ROMLESS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess