EN
  • EN
  • DE

SAF-XC878CM-16FFI

Part No SAF-XC878CM-16FFI
Manufacturer Infineon Technologies
Description 8-Bit Single-Chip Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1246354-SAF-XC878CM-16FFI
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAF-XC878CM-16FFI CAD Model

Description

The SAF-XC878CM-16FFI is a member of the XC800 family of 8-bit microcontrollers from Infineon Technologies. This microcontroller is designed for cost-sensitive automotive and industrial applications where robust performance and reliable operation are critical. The XC878CM offers a balance of processing power, memory, and peripheral integration to meet the demands of various embedded control tasks.

Applications:

  • Automotive Body Control: Controlling lighting, window lifts, and door locks in vehicles.
  • Motor Control: Controlling DC motors, stepper motors, and brushless DC motors in various applications.
  • Industrial Automation: Controlling sensors, actuators, and other equipment in industrial environments.
  • Home Appliances: Controlling appliances such as washing machines, refrigerators, and ovens.
  • Power Tools: Controlling power tools such as drills, saws, and grinders.

Features:

  • 8051-Based Architecture: Uses an enhanced 8051 core for efficient code execution.
  • Flash Memory: Integrated flash memory for program storage and data logging.
  • SRAM: On-chip SRAM for data storage and real-time processing.
  • Timers/Counters: Multiple timers/counters for various timing and control functions, including PWM generation.
  • Serial Communication Interfaces: UART, SPI, and LIN interfaces for communication with other devices.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors.
  • I/O Ports: General-purpose input/output ports for controlling external devices.

Benefits:

  • Cost-Effective Solution: Provides a cost-effective solution for embedded control applications.
  • Robust Performance: Designed for reliable operation in harsh environments.
  • High Integration: Reduces external component count and simplifies board layout.
  • Flexible Peripheral Set: Adaptable to a wide range of application requirements.
  • Easy Development: Supported by Infineon's comprehensive development tools and resources.
  • Automotive Qualified: Meets the stringent requirements of automotive applications.

The SAF-XC878CM-16FFI microcontroller provides a cost-effective and reliable solution for embedded control applications in automotive and industrial environments. Its integrated peripherals, robust performance, and automotive qualification make it suitable for a wide range of applications. The 8051-based architecture provides efficient code execution, while the flash memory and SRAM provide ample storage for program code and data. The device is supported by Infineon's extensive development tools, simplifying the development process. It's commonly employed where a blend of cost-efficiency, dependable functionality, and specific automotive-grade qualifications are paramount.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess