EN
  • EN
  • DE

SAK-C164SL-8RM

Part No SAK-C164SL-8RM
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description 16-Bit Single-Chip Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 188209-SAK-C164SL-8RM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAK-C164SL-8RM CAD Model

Description

The SAK-C164SL-8RM is a microcontroller from Infineon Technologies within the C166 family. These 16-bit microcontrollers are designed for real-time embedded control applications, commonly found in automotive and industrial settings. The 'SL' designation often indicates specific peripheral features and memory configurations tailored to certain application requirements. They balance processing power and efficiency, making them a good fit for demanding control tasks.

Applications

  • Automotive body control modules: Used for functions such as window lift control, wiper control, and lighting systems.
  • Industrial automation systems: Implemented in programmable logic controllers (PLCs) and other industrial control equipment.
  • Motor control applications: Applied for precise control of DC motors, stepper motors, and brushless DC motors.
  • Power supply control: Integrated in switched-mode power supplies (SMPS) and battery management systems.
  • Embedded networking: Used in communication gateways and networking devices.

Features

  • C166 Architecture: Based on Infineon's C166 16-bit architecture, optimized for real-time control.
  • Clock Frequency: Operates at a specific clock frequency (Likely 20-25 MHz, based on C166 family characteristics) offering good processing speed for real-time operations.
  • On-Chip RAM: Includes on-chip RAM (likely a few kilobytes) for data storage and fast access during program execution.
  • On-Chip ROM/Flash Memory: Equipped with on-chip memory (8KB based on the part number) to store program code and configuration data.
  • ADC: Integrated with an Analog-to-Digital Converter (ADC) for converting analog signals from sensors.
  • Timers/Counters: Offers multiple timers and counters for precise timing and event management.
  • Serial Communication Interfaces: Provides standard serial communication interfaces, including UART, SPI, and potentially I2C, for communication with other devices and systems.
  • PWM Units: Includes PWM (Pulse Width Modulation) units for controlling motors and power electronics.
  • CAN Interface: May include a CAN (Controller Area Network) interface depending on the specific variant for robust communication in automotive or industrial applications.
  • Digital I/O: Integrates a number of digital input/output pins for interfacing with external circuits and devices.

Benefits

  • Real-Time Performance: The C166 architecture ensures predictable and efficient real-time performance.
  • Integrated Peripherals: The integrated peripherals minimize the need for external components, reducing system cost and size.
  • Flexible Communication: The multiple serial communication interfaces allow for easy integration with various devices and networks.
  • Low Power Consumption: Typically designed for low power operation, suitable for battery-powered applications.
  • Robust Operation: Built for reliable operation in demanding automotive and industrial environments.

In summary, the SAK-C164SL-8RM microcontroller is a versatile solution designed for a wide array of embedded control applications. Its integration of key features, combined with its real-time performance and robust design, makes it a suitable choice for use in automotive, industrial, and other demanding applications.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9251 $65.5506
13+ $8.9651 $116.5463
20+ $8.6844 $173.6880
28+ $8.4049 $235.3372
36+ $8.1243 $292.4748
48+ $7.2834 $349.6032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess