EN
  • EN
  • DE

SAK-XC167CI-16F40F

Part No SAK-XC167CI-16F40F
Manufacturer Infineon Technologies
Description 16-Bit Single-Chip Microcontroller with C166SV2 Core
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1246379-SAK-XC167CI-16F40F
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAK-XC167CI-16F40F CAD Model

Description

The SAK-XC167CI-16F40F is a high-performance 16-bit microcontroller manufactured by Infineon Technologies. It belongs to the XC166 family, known for its real-time control capabilities and suitability for automotive and industrial applications. It combines a powerful CPU with a rich set of peripherals to meet the demands of complex embedded systems.

Applications

  • Automotive engine control systems
  • Transmission control systems
  • Industrial automation
  • Motor control
  • Power supplies

Features

  • 16-bit CPU with a 40 MHz clock frequency
  • Up to 512 KB of Flash memory
  • Up to 68 KB of RAM
  • Multiple serial communication interfaces (UART, SPI, CAN)
  • Analog-to-Digital Converters (ADCs)
  • Timers/Counters
  • PWM units

Benefits

  • High performance for real-time control applications
  • Large memory capacity for complex software
  • Flexible communication interfaces for connectivity
  • Precise analog measurements with ADCs
  • Versatile timers and PWM units for control tasks
  • Reduced system cost due to integrated peripherals

Additional Details

The SAK-XC167CI-16F40F microcontroller incorporates a sophisticated interrupt system for fast response to real-time events. It features several power-saving modes to minimize power consumption in battery-powered applications. The CAN interface allows for robust communication in automotive and industrial networks. The ADCs provide high-resolution analog-to-digital conversion, enabling precise monitoring and control of analog signals. The PWM units generate precise pulse-width modulated signals for motor control and other applications. The microcontroller is typically programmed using C or assembly language. Development tools include compilers, debuggers, and emulators. The operating temperature range is a crucial specification for automotive applications. Detailed electrical characteristics, timing diagrams, and pinout information are available in the device datasheet. Proper power supply decoupling and grounding techniques are essential for reliable operation. The microcontroller is available in various package options, such as LQFP and TQFP. Software libraries and example code are often available from Infineon to simplify development.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,208 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess