EN
  • EN
  • DE

SDA9187-3X

Part No SDA9187-3X
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 188924-SDA9187-3X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDA9187-3X CAD Model

Description

The SDA9187-3X, manufactured by Infineon Technologies, is an integrated circuit designed for automotive applications, typically used in car radio and entertainment systems. It often serves as a key component in signal processing and audio amplification stages.

Applications

  • Automotive car radio systems
  • Vehicle entertainment systems
  • Automotive audio amplifiers
  • Signal processing in vehicle audio

Features

  • FM Front-End IC: Designed as a front-end IC for FM radio reception.
  • Low Noise Amplifier (LNA): Incorporates a low-noise amplifier to improve signal sensitivity.
  • Mixer Stage: Includes a mixer stage for frequency conversion.
  • IF Amplifier: Features an intermediate frequency (IF) amplifier for signal processing.
  • Automatic Gain Control (AGC): Provides automatic gain control for stable signal levels.
  • Low Current Consumption: Designed for efficient power usage in automotive applications.

Benefits

  • Enhanced Radio Performance: Improved signal sensitivity and noise reduction contribute to better FM radio reception.
  • Stable Signal Levels: Automatic gain control ensures stable audio output, even with varying signal strengths.
  • Reduced Power Consumption: Low current consumption extends battery life in automotive applications.
  • Simplified System Design: Integration of multiple functions simplifies the design of car radio systems.
  • Reliable Automotive Operation: Designed to withstand the demanding conditions of the automotive environment.

The SDA9187-3X integrates essential functions for FM radio reception, improving the overall performance of car radio and entertainment systems. Its low noise amplifier, mixer stage, and IF amplifier contribute to better signal quality and reduced interference. The automatic gain control feature ensures that the audio output remains stable, even when the incoming signal strength fluctuates. Designed for low current consumption, this IC helps to extend battery life in automotive applications, making it an energy-efficient choice. The integration of multiple functions into a single chip simplifies the overall system design, reducing the number of external components needed and minimizing space requirements. This results in a more compact and cost-effective solution for automotive audio systems.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess