EN
  • EN
  • DE

95-21VGC/TR9

Part No 95-21VGC/TR9
Manufacturer Everlight Electronics Co Ltd
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case LED
Manufacturer Everlight Electronics Co Ltd
Manufacturer Homepage www.everlight.com
Win Source Part Number 744129-95-21VGC/TR9
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 95-21VGC/TR9 CAD Model

Description

The 95-21VGC/TR9 is a discrete LED manufactured by Everlight Electronics Co., Ltd. It is designed for indication purposes, providing a clear and bright visual signal. This LED is commonly used in various electronic devices and applications where visual status indication is required.

Applications

  • Front panel indicators for electronic equipment
  • Backlighting for LCDs and switches
  • Status indicators for industrial control systems
  • Consumer electronics (e.g., power indicators, alarm indicators)
  • Automotive applications (e.g., dashboard indicators)

Features

  • High Brightness: Provides a clear and easily visible light output.
  • Wide Viewing Angle: Ensures visibility from various angles.
  • Compact Size: Suitable for applications with limited space.
  • Long Lifespan: Offers extended operational life, reducing the need for frequent replacements.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered devices.
  • Tape and Reel Packaging: Supplied on tape and reel for automated assembly processes.

Benefits

  • Clear Indication: Provides a highly visible status indicator, improving user experience.
  • Versatile Application: Suitable for a wide range of electronic devices and systems.
  • Reliable Performance: Offers consistent light output and long-term stability.
  • Easy Integration: Simple to install and integrate into existing circuits.
  • Cost-Effective: Provides a reliable and efficient indication solution at a competitive price.

Technical Specifications (Typical)

While specific specifications can vary, typical parameters for similar Everlight LEDs include:

  • LED Color: Green
  • Luminous Intensity: Typically in the range of 10 to 50 mcd (millicandelas)
  • Forward Voltage: Typically 1.8V to 2.2V
  • Forward Current: Typically 20mA
  • Viewing Angle: Typically 50 to 60 degrees
  • Wavelength: Typically 568 nm

You May Also Be Interested in

Rohm Semiconductor
Green 570nm LED Indication - Discrete 2.2V 0805
Lowest to $0.2911
Dongguan OPSCO Optoelectronics Co., Ltd.
Red, Yellow, Green, Blue, White LED Indication - Discrete SMD-4P,5x4.9mm
Lowest to $0.0997
Kingbright
White LED Indication - Discrete SIP-3-2.54mm
Lowest to $0.2183
BRIGHT LED ELECTRONICS CORP.
Yellow LED Indication - Discrete SMD
Lowest to $0.0637
EKINGLUX Optoelectronics Technology Co., Ltd.
Yellow 591nm LED Indication - Discrete 2V 0805
Lowest to $0.0352
OSRAM Opto Semiconductors Inc.
Q65111A3964 ams OSRAM Single Color LEDs GREEN SMD LED CHIP LED 0603 datasheet, inventory, & pricing.
Need more? Email Us
HONGLI ZHIHUI Group Co., Ltd.
Red LED Indication - Discrete 2.3V 0603
Lowest to $0.0414
Kingbright
LED Indication - Discrete RoHS
Lowest to $0.7568
Seoul Semiconductor Inc.
SMD2835 LED Indication - Discrete RoHS
Lowest to $0.0583

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess