EN
  • EN
  • DE

APA1000-PQG208M

Part No APA1000-PQG208M
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 158 I/O 208QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001242-APA1000-PQG208M
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series ProASICPLUS
Package Tray
Product Status Active
Total RAM Bits 202752
Voltage - Supply 2.3V ~ 2.7V
Mounting Type Surface Mount
Operating Temperature -55°C ~ 125°C (TC)
Ultra Librarian 3D Model Ultra Librarian APA1000-PQG208M CAD Model

Description

The APA1000-PQG208M is a sophisticated FPGA (Field-Programmable Gate Array) product from the reputable Microchip Technology, designed to cater to the needs of modern digital applications. This device is part of the ProASIC3 series, which is known for its low power consumption, high performance, and reliability in a wide range of electronic systems.

Key Features

  • High Capacity: The APA1000-PQG208M FPGA boasts a substantial logic capacity, making it suitable for complex digital logic operations and suitable for a variety of applications, including industrial control systems, automotive electronics, and communication devices.
  • Low Power Consumption: This device is engineered for power efficiency, which is critical for battery-powered and energy-sensitive applications, ensuring longer operational life and reduced energy costs.
  • Flash Memory Technology: The FPGA utilizes non-volatile flash memory, which provides the advantage of being a secure and reliable storage solution that retains configuration data even when the power is turned off.
  • High-Performance I/O: The APA1000-PQG208M is equipped with high-speed input/output interfaces that support a wide range of signaling standards, enabling fast and flexible communication with other components in a system.
  • Security Features: The device includes advanced security features to protect intellectual property and prevent unauthorized access, making it an ideal choice for applications where data security is paramount.
  • Package Type: It comes in a PQG208 package, which is a 208-pin Quad Flat Pack that offers a compact footprint and is suitable for space-constrained applications.

Applications

The versatility of the APA1000-PQG208M FPGA makes it an excellent choice for a multitude of applications. It is commonly used in areas such as:

  • Automotive electronics
  • Industrial automation and control systems
  • Data communication and networking
  • Consumer electronics
  • Medical devices
  • Security systems

With its combination of performance, power efficiency, and security, the Microchip Technology APA1000-PQG208M FPGA is a reliable and versatile solution for designers looking to create sophisticated and robust digital systems.

You May Also Be Interested in

Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 476 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 76 I/O 144EQFP
Need more? Email Us
Lattice Semiconductor Corporation
OR4E04 - FIELD PROGRAMMABLE GATE
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 488 I/O 672FBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess