EN
  • EN
  • DE

MCP73833-CNI/UN

Part No MCP73833-CNI/UN
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CNTRL LI-ION 1CEL 10MSOP  /  Charger IC Lithium Ion/Polymer 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Microchip Technology
Package Tube
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature
Charge Current - Max 1.1A
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number MCP73833
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 997217-MCP73833-CNI/UN
Ultra Librarian 3D Model Ultra Librarian MCP73833-CNI/UN CAD Model

Description

Microchip Technology's MCP73833-CNI/UN: A Comprehensive USB-Compatible Lithium-Ion Battery Charger

The MCP73833-CNI/UN from Microchip Technology is a highly integrated and robust single-cell, fully-integrated lithium-ion/lithium-polymer battery charge management controller. Designed to operate with USB power sources or AC adapters, this versatile IC is a perfect solution for portable electronic devices where battery life and size are of critical importance.

This advanced charge management controller offers a compact, space-saving package, making it suitable for a wide array of applications, including digital cameras, portable media players, and other USB-powered gadgets. With its programmable charge algorithm, the MCP73833-CNI/UN ensures that batteries are charged safely and efficiently, maximizing their operational life and reliability.

Key features of the MCP73833-CNI/UN include a preset high-accuracy voltage regulation (±0.75%) that helps maintain optimal battery performance. It also supports selectable charge current options, providing the flexibility to cater to various battery sizes and requirements. The device incorporates a host of safety features such as thermal regulation, overcurrent protection, and automatic charge termination, which safeguard the battery and the charging process.

The MCP73833-CNI/UN also boasts a status output that indicates the charge cycle progress, which is beneficial for real-time monitoring of the battery state. This is complemented by a power-good (PG) output, which is an essential feature for power-sensitive applications, indicating when the input power source falls below a specified threshold.

Implementing the MCP73833-CNI/UN into your design is straightforward, thanks to its simple external circuitry and the availability of comprehensive datasheets and design guides from Microchip Technology. With its advanced charge management features and USB compatibility, the MCP73833-CNI/UN stands out as a reliable and efficient solution for modern portable electronics that demand high-quality power management.

You May Also Be Interested in

Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3335 $51.3370
53+ $1.9147 $101.4791
81+ $1.8549 $150.2469
112+ $1.7950 $201.0400
145+ $1.7352 $251.6040
193+ $1.5557 $300.2501
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 595 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess