EN
  • EN
  • DE

SIGC39T65EX1SA1

Part No SIGC39T65EX1SA1
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Description The TRENCHSTOP™ IGBT combines the unique TRENCHSTOP™ and Fieldstop technology and is a benchmark in the industry,...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 650 V
Drain to Source Voltage (Vdss) 650 V
Halogen Free Halogen Free
Lead Free Yes
Max Dual Supply Voltage 650 V
Maximum Operating Temperature 175 °C
Min Operating Temperature -40 °C
Package Quantity 1
RoHS Non-Compliant
Win Source Part Number 1093035-SIGC39T65EX1SA1
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIGC39T65EX1SA1 CAD Model

Description

The SIGC39T65EX1SA1 is a CoolSiC™ Trench MOSFET from Infineon Technologies, designed for high-voltage, high-frequency switching applications. This device utilizes silicon carbide (SiC) technology to provide superior performance compared to traditional silicon MOSFETs, including lower switching losses, higher operating temperatures, and faster switching speeds.

Applications

  • Solar inverters
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicle (EV) charging stations
  • Industrial power supplies
  • Energy storage systems

Features

  • Silicon Carbide (SiC) MOSFET
  • CoolSiC™ Trench technology
  • 650V Blocking Voltage
  • Low switching losses
  • High operating temperature
  • Fast switching speed

Benefits

  • Improved Efficiency: SiC technology significantly reduces switching losses compared to silicon MOSFETs, leading to higher system efficiency.
  • Increased Power Density: The ability to operate at higher frequencies and temperatures allows for smaller and more compact designs, increasing power density.
  • Enhanced Reliability: SiC MOSFETs are more robust and reliable than silicon MOSFETs, particularly at high temperatures and voltages.
  • Reduced Cooling Requirements: Lower losses and higher operating temperatures reduce the need for bulky and expensive cooling solutions.
  • Faster Switching: Faster switching speeds enable higher frequency operation and improved transient response.

Additional Details

The SIGC39T65EX1SA1 features a drain-source voltage (VDS) of 650V and a continuous drain current (ID) of up to 39A. Its RDS(on) is typically very low, contributing to its high efficiency. The gate threshold voltage (VGS(th)) is designed for easy driving. The device is available in a discrete package suitable for high-power applications. Detailed specifications, including thermal resistance and gate charge, can be found in the Infineon datasheet. The CoolSiC™ technology offers excellent gate oxide reliability and robust body diode performance.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5516 $66.8612
15+ $7.8373 $117.5595
23+ $7.5924 $174.6252
32+ $7.3474 $235.1168
41+ $7.1026 $291.2066
55+ $6.3677 $350.2235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess