EN
  • EN
  • DE

TLE4242EJ

Part No TLE4242EJ
Manufacturer Infineon Technologies
Catalog PMIC - LED Drivers
Description 1 Channel High Side Current Source up to 500mA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1269421-TLE4242EJ
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE4242EJ CAD Model

Description

The TLE4242EJ is a monolithic integrated low-dropout voltage regulator designed and manufactured by Infineon Technologies. It's specifically tailored for automotive applications, providing a stable 5V output voltage with a high degree of accuracy and robustness. The regulator incorporates various protection features to ensure reliable operation in harsh automotive environments.

Applications

  • Automotive Engine Control Units (ECUs): Provides a stable power supply for microcontroller-based engine management systems.
  • Automotive Body Control Modules (BCMs): Powers various functions within the vehicle's body, such as lighting, wipers, and door locks.
  • Automotive Transmission Control Units (TCUs): Supplies regulated voltage to the electronic components of automatic transmissions.
  • Automotive Instrument Clusters: Powers the electronic displays and gauges in the instrument cluster.
  • Automotive Sensor Systems: Provides a reliable power source for various sensors within the vehicle, such as temperature, pressure, and position sensors.

Features

  • Low-Dropout Voltage Regulator: Maintains a regulated output voltage even with a low input voltage, ensuring stable operation during voltage dips.
  • 5V Fixed Output Voltage: Provides a precise and stable 5V output voltage.
  • Output Current Capability: Can deliver a specified output current, suitable for powering various electronic components.
  • Overvoltage Protection: Protects the regulator and connected devices from damage due to excessive input voltage.
  • Short-Circuit Protection: Shuts down the regulator output in case of a short circuit to prevent damage.
  • Overtemperature Protection: Protects the regulator from overheating by shutting down the output when the temperature exceeds a safe limit.
  • Reverse Polarity Protection: Prevents damage to the regulator if the input voltage is connected with reverse polarity.

Benefits

  • Reliable Power Supply: Provides a stable and regulated 5V power supply for automotive electronics.
  • Robust Protection Features: Safeguards the regulator and connected devices from various fault conditions.
  • Improved System Stability: Ensures consistent performance of automotive systems even during voltage fluctuations.
  • Extended Component Lifespan: Protection features help prolong the lifespan of connected electronic components.
  • Simplified System Design: Integration of protection features simplifies the design process and reduces the need for external protection components.

Additional Details

The TLE4242EJ typically operates with an input voltage range of 6V to 45V. The dropout voltage is very low, ensuring the output remains stable even with input voltage dips. The device is available in a small surface-mount package suitable for automotive applications. The operating temperature range is designed to withstand harsh automotive conditions, typically from -40°C to +150°C. The quiescent current is low, minimizing power consumption. The output voltage is highly accurate, typically within a few percent of the nominal value. The regulator includes a reset function, providing a reset signal to the connected microcontroller upon startup or fault conditions.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0464 $66.2784
13+ $9.0633 $117.8229
20+ $8.7803 $175.6060
28+ $8.4973 $237.9244
36+ $8.2144 $295.7184
48+ $7.3643 $353.4864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess