EN
  • EN
  • DE

TLE4250G

Part No TLE4250G
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN PWR SUPPLY SUP CIRC / Linear Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Infineon Technologies
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 686736-TLE4250G
Ultra Librarian 3D Model Ultra Librarian TLE4250G CAD Model

Description

The TLE4250G is a Low Drop-Out (LDO) voltage regulator manufactured by Infineon Technologies. It is designed to provide a stable and regulated output voltage from a varying input voltage, with minimal voltage drop across the regulator. This makes it ideal for automotive applications and other environments where input voltage fluctuations are common.

Applications:

  • Automotive ECUs (Electronic Control Units): Powers microcontrollers and other sensitive components in automotive systems.
  • Microcontroller Power Supply: Provides a stable and regulated voltage for microcontrollers.
  • Sensor Power Supply: Regulates voltage for sensors in various applications.
  • Battery-Powered Devices: Extends battery life by minimizing power loss.
  • Industrial Control Systems: Ensures stable operation of control systems.
  • Power Supplies for Communication Devices: Provides a clean and stable power source for communication equipment.

Features:

  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuits from excessive current.
  • Overtemperature Protection: Shuts down the regulator if it overheats.
  • Reverse Polarity Protection: Prevents damage from reverse polarity connections.
  • Wide Input Voltage Range: Operates with a wide range of input voltages.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.

Benefits:

  • Improved System Reliability: Provides stable and consistent power for critical components.
  • Protection Against Damage: Prevents damage from overcurrent, overtemperature, and reverse polarity.
  • Extended Battery Life: Minimizes power consumption in battery-powered applications.
  • Simplified Circuit Design: Easy to integrate into various circuit configurations.
  • Stable Performance: Ensures reliable operation in harsh environments.

Additional Details:

The TLE4250G typically provides a fixed output voltage, such as 5V or 3.3V, and can deliver output currents up to several hundred milliamperes. Its low quiescent current minimizes power consumption in standby mode, making it suitable for always-on applications. It is available in various surface-mount packages, such as PG-DSO-8, allowing for easy integration into modern electronic designs. This LDO regulator is widely used in automotive, industrial, and consumer electronics applications where stable and efficient voltage regulation is required.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3945 $59.1750
360+ $0.3238 $116.5680
555+ $0.3136 $174.0480
765+ $0.3035 $232.1775
985+ $0.2934 $288.9990
1,320+ $0.2630 $347.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 227,591 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess