EN
  • EN
  • DE

TLE426942E

Part No TLE426942E
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1706+
Reference case SSOP14
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 727843-TLE426942E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE426942E CAD Model

Description

The TLE426942E is a low-dropout (LDO) voltage regulator manufactured by Infineon Technologies. This regulator is designed to provide a stable and regulated output voltage, even when the input voltage is close to the output voltage. It's commonly used in automotive and industrial applications to supply power to microcontrollers, sensors, and other electronic components.

Applications:

  • Automotive Systems: Power supply for engine control units (ECUs), body control modules (BCMs), and other automotive electronics.
  • Industrial Control Systems: Regulated power for programmable logic controllers (PLCs), sensors, and actuators.
  • Power Management Systems: Used in battery management systems and other power management applications.
  • Microcontroller Power Supply: Providing a stable voltage for microcontrollers and microprocessors.
  • Sensor Power Supply: Regulating the power supply for sensitive sensors to ensure accurate readings.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between input and output voltage.
  • Output Current Limit: Protects the regulator and the load from overcurrent conditions.
  • Overtemperature Protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • Reverse Polarity Protection: Protects the regulator from damage if the input voltage is reversed.
  • Enable Function: Allows the regulator to be turned on and off.
  • Wide Input Voltage Range: Operates over a wide range of input voltages.

Benefits:

  • Stable Output Voltage: Provides a stable and regulated output voltage, even with varying input voltage and load conditions.
  • Protection Features: Overcurrent and overtemperature protection prevent damage to the regulator and the load.
  • High Efficiency: Low dropout voltage minimizes power loss and improves efficiency.
  • Robust Design: Designed for harsh automotive and industrial environments.
  • Compact Size: Small form factor enables integration into space-constrained applications.
  • Improved System Reliability: Regulated power supply improves the reliability of the overall system.

Additional Details:

The TLE426942E typically features a fixed output voltage but may also be available in adjustable versions. It incorporates internal compensation circuitry for stable operation. Specific technical specifications, including input voltage range, output voltage, dropout voltage, and protection thresholds, are detailed in the device's datasheet provided by Infineon Technologies.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9771 $65.8626
13+ $9.0067 $117.0871
20+ $8.7260 $174.5200
28+ $8.4442 $236.4376
36+ $8.1624 $293.8464
48+ $7.3181 $351.2688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess