EN
  • EN
  • DE

TLE4863-2

Part No TLE4863-2
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 369621-TLE4863-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE4863-2 CAD Model

Description

The TLE4863-2 is a Hall-effect latch designed for various applications requiring contactless switching. Manufactured by Infineon Technologies, this sensor provides a digital output signal that indicates the presence or absence of a magnetic field. It is commonly used in position detection, speed sensing, and commutation applications.

Applications:

  • Brushless DC Motor Commutation: Provides rotor position feedback for efficient motor control.
  • Position Detection: Used in proximity switches and other applications requiring contactless position sensing.
  • Speed Sensing: Measures the speed of rotating parts in automotive and industrial equipment.
  • Valve Position Sensing: Detects the open or closed position of valves in hydraulic and pneumatic systems.
  • Robotics: Used for precise position feedback in robotic arms and other automated systems.

Features:

  • Latch Function: Output state is latched and remains unchanged until the magnetic field polarity is reversed.
  • High Sensitivity: Detects weak magnetic fields with high accuracy.
  • Wide Operating Voltage Range: Operates reliably over a wide range of supply voltages.
  • Temperature Stability: Maintains stable performance over a wide temperature range.
  • Short-Circuit Protection: Protects the sensor from damage due to short circuits.
  • Reverse Polarity Protection: Prevents damage if the power supply is connected with reverse polarity.
  • Open-Collector Output: Provides a flexible output interface that can be easily connected to microcontrollers and other electronic systems.

Benefits:

  • Reliable Contactless Switching: Provides a durable and reliable alternative to mechanical switches.
  • Accurate Position and Speed Detection: Provides precise measurements for reliable control of various systems.
  • Robust and Reliable Performance: Designed to withstand harsh automotive and industrial environments.
  • Easy Integration: Open-collector output simplifies interfacing with microcontrollers and other electronic systems.
  • Enhanced System Safety: Short-circuit and reverse polarity protection features prevent damage and ensure reliable operation.

Additional Details:

The TLE4863-2 typically comes in a small SOT-23 package. The latching behavior is determined by two magnetic thresholds: BOP (operate point) and BRP (release point). When the magnetic field strength exceeds BOP, the output switches to the active state and remains in that state even if the magnetic field strength falls below BOP, until the magnetic field polarity is reversed and the field strength falls below BRP. This latching function is useful in applications where it is necessary to remember the state of a magnetic field even after the field is removed. Care should be taken when designing the magnetic circuit to ensure that the magnetic field strength is sufficient to reliably trigger the sensor.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Lowest to $35.9690
Atmel
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess