EN
  • EN
  • DE

TLE824522SAAUMA1

Part No TLE824522SAAUMA1
Manufacturer Infineon Technologies
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 999556-TLE824522SAAUMA1
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLE824522SAAUMA1 CAD Model

Description

The TLE824522SAAUMA1 is a highly integrated system basis chip (SBC) from Infineon Technologies, designed for automotive applications. It provides essential functions such as voltage regulation, watchdog timer, and communication interfaces, making it a crucial component in various automotive electronic control units (ECUs).

Applications

  • Automotive ECUs: Used as the central power and communication interface in various automotive electronic control units (ECUs).
  • Body Control Modules (BCM): Power management and communication in BCMs controlling lighting, wipers, and other body functions.
  • Gateway Modules: Facilitates communication between different networks within the vehicle.
  • Power Steering Systems: Provides power and communication for electronic power steering (EPS) systems.
  • Advanced Driver Assistance Systems (ADAS): Used in ADAS applications for power management and communication.

Features

  • Voltage Regulation: Integrated voltage regulators to supply power to microcontrollers and other components.
  • Watchdog Timer: Monitors microcontroller operation and triggers a reset if necessary.
  • CAN Interface: Integrated CAN (Controller Area Network) transceiver for automotive communication.
  • LIN Interface: Integrated LIN (Local Interconnect Network) transceiver for low-speed communication.
  • Fail-Safe Features: Includes various fail-safe features to ensure safe operation in case of faults.
  • Low Quiescent Current: Designed for low power consumption in sleep mode.

Benefits

  • Simplified System Design: Integrates multiple functions into a single chip, reducing the number of external components and simplifying the design process.
  • Improved Reliability: Watchdog timer and fail-safe features enhance system reliability and safety.
  • Reduced Power Consumption: Low quiescent current reduces overall system power consumption.
  • Cost-Effective Solution: Reduces overall system cost by integrating multiple functions into a single chip.
  • Automotive Grade: Designed and tested to meet the stringent requirements of automotive applications.

Technical Details

The TLE824522SAAUMA1 typically operates with an input voltage of 5V to 45V. It provides regulated output voltages of 5V and 3.3V for powering microcontrollers and other peripherals. The CAN interface supports data rates up to 1 Mbps. The LIN interface supports data rates up to 20 kbps. The operating temperature range is typically from -40°C to +125°C. Detailed specifications, including pin assignments, electrical characteristics, and communication protocols, can be found in the Infineon TLE824522SA datasheet. The UMA1 suffix indicates a specific package type and reel size.

You May Also Be Interested in

ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess