EN
  • EN
  • DE

TLE9012DQUXUMA1

Part No TLE9012DQUXUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Battery Management
Description BATTERYMANAGEMENT_ICS / Battery Battery Balancing IC Lithium Ion/Polymer PG-TQFP-48-9
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Infineon Technologies
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Battery Balancing
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1 ~ 12
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface UART
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 48-TQFP Exposed Pad
Supplier Device Package PG-TQFP-48-9
Base Product Number TLE9012
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353993-TLE9012DQUXUMA1
Ultra Librarian 3D Model Ultra Librarian TLE9012DQUXUMA1 CAD Model

Description

The TLE9012DQUXUMA1 is a power management integrated circuit (IC) manufactured by Infineon Technologies.

  • Series: TLE9012
  • Package: Tape & Reel
  • Application: Battery Management
  • Temperature Range: -40°C to 150°C
  • MSL Level: 3 (168 hours)
  • Base Product Number: TLE9012
  • Mounting Type: Surface Mount
  • HTSUS Code: 8542.39.0001
  • ECCN: EAR99
  • Function: Battery Balancing IC
  • Battery Type: Lithium Ion/Polymer
  • Cell Count: 1 to 12 cells
  • Fault Protection: Over Current, Over/Under Voltage, and Short Circuit
  • Interface: UART Communication

You May Also Be Interested in

ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9420 $68.8260
6+ $18.8243 $112.9458
9+ $18.2360 $164.1240
12+ $17.6477 $211.7724
15+ $17.0595 $255.8925
20+ $15.2947 $305.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess