EN
  • EN
  • DE
  • IT

TLE9250XLEXUMA1

Part No TLE9250XLEXUMA1
Manufacturer Infineon Technologies
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Infineon Technologies
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex -
Receiver Hysteresis 100 mV
Data Rate 5Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-TDFN Exposed Pad
Supplier Device Package PG-TSON-8-1
Base Product Number TLE9250
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353970-TLE9250XLEXUMA1
Ultra Librarian 3D Model Ultra Librarian TLE9250XLEXUMA1 CAD Model

Description

The TLE9250XLEXUMA1 is an interface driver and receiver integrated circuit from Infineon Technologies.

  • Application: Automotive
  • Series: Automotive, AEC-Q100
  • Package: 8-TDFN Exposed Pad
  • Mounting: Surface Mount
  • Voltage Range: 4.5V to 5.5V
  • Data Rate: 5Mbps
  • Protocol: CANbus
  • Drivers/Receivers: 1/1
  • REACH: Unaffected
  • Product Status: Active

You May Also Be Interested in

ON Semiconductor
LCD DISPLAY DRIVER
Lowest to $21.2474
Harris Corporation
RS-232 TRANSMITTER/RECIEVER
Lowest to $6.0295
Maxim Integrated
RS-485/RS-422 TRANSCVR / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER FULL 1/1 24SQFN
Lowest to $1.6442
Agere Systems
IC LINE DRVR 4/0 16SOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC TX/RX SINGLE RS-485 5V 8SOIC
Lowest to $0.6069
Broadcom Limited
OCTAL PORT 10/100/1000BASE
Lowest to $46.1431
Texas Instruments
IC TRANSCEIVER HALF 1/1 8DIP / 1/1 Transceiver Half RS422, RS485 8-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3022 $52.0880
95+ $1.0685 $101.5075
145+ $1.0351 $150.0895
200+ $1.0017 $200.3400
260+ $0.9683 $251.7580
350+ $0.8681 $303.8350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess