EN
  • EN
  • DE

V23826-K305-C353C3

Part No V23826-K305-C353C3
Manufacturer Infineon Technologies
Catalog Fiber Optics - Transceiver Modules
Description TXRX MULT-MODE 850NM 1.3GBIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Transceiver Modules
Mfr Infineon Technologies
Product Status Obsolete
Data Rate 1.3Gbps
Wavelength 850nm
Applications Ethernet
Voltage - Supply 3.1V ~ 3.5V
Connector Type SC
Mounting Type Through Hole
Standard Package 5 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B4A
HTSUS 8471.80.1000
Win Source Part Number 938424-V23826-K305-C353C3
Ultra Librarian 3D Model Ultra Librarian V23826-K305-C353C3 CAD Model

Description

The V23826-K305-C353C3 is a fiber optic transceiver module designed for Ethernet applications.

  • Manufacturer: Infineon Technologies
  • Data Rate: 1.3Gbps
  • Wavelength: 850nm
  • Connector: SC
  • Voltage Range: 3.1V to 3.5V
  • Mounting Type: Through-Hole
  • Product Status: Obsolete

You May Also Be Interested in

Broadcom Limited
TX/RX Optical Fiber 125MBd 10-Pin DIP With Connector / TXRX OPT FE MTRJ 2X5DIP
Lowest to $39.1695
Foxconn Optical Interconnect Technology, Inc.
TXRX OPTICAL SFP DMI
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
TXRX OPT SFP 4/2/1GBD 850NM / TX/RX Optical Fiber 4250Mbps 20-Pin
Lowest to $70.7462
Foxconn Optical Interconnect Technology, Inc.
Low Voltage (3.3V) Fibre Channel Optical Transceiver | TXRX OPTICAL SFP DMI
Need more? Email Us
Broadcom Limited
TX/RX Optical Fiber 10.3125GBd 20-Pin
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
TXRX FE SM LASER 125MBS 2X5
Need more? Email Us
Broadcom Limited
TXRX OPTICAL SFP IND BAIL LATCH
Lowest to $58.5587
Foxconn Optical Interconnect Technology, Inc.
Families of Small Form Factor Pluggable (SFP) Optical Transceivers for Single-Mode OC3/STM-1 with Optional DMI Part of the Avago Technologies METRAK Family | TXRX SFF SM OC3/STM-1 BAIL
Lowest to $65.7368
Broadcom Limited
TXRX OPT SFP DGTL 850NM
Lowest to $26.1132

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess