EN
  • EN
  • DE

XDPE132G5HG000XUMA1

Part No XDPE132G5HG000XUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IR CONTROLLER PG-VQFN-56 / Buck Regulator Positive Output Step-Down I²C, PMBus DC-DC Controller IC 56-QFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Infineon Technologies
Package Tape & Reel
Output Type PWM
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 16
Output Phases 16
Voltage - Supply (Vcc/Vdd) 2.9V ~ 3.6V
Frequency - Switching 200kHz ~ 2MHz
Synchronous Rectifier No
Clock Sync No
Serial Interfaces I2C, PMBus
Control Features Current Limit, Enable, Frequency Control, On Time Control, Ramp, Soft Start
Temperature Range - Operating -40°C ~ 120°C (TA)
Mounting Type Surface Mount
Package / Case 56-PowerVFQFN
Supplier Device Package 56-QFN (7x7)
Base Product Number XDPE132
Standard Package 3,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349820-XDPE132G5HG000XUMA1
Ultra Librarian 3D Model Ultra Librarian XDPE132G5HG000XUMA1 CAD Model

Description

The Infineon Technologies XDPE132G5HG000XUMA1 is a DC DC switching controller integrated circuit that belongs to the power management (PMIC) series.

  • Series: Power Management (PMIC)
  • Topology: Buck
  • Output Type: PWM
  • Switching Frequency: 200kHz to 2MHz
  • Output Phases: 16
  • Control Features: Current Limit, Enable, Frequency Control, On-Time Control, Ramp, Soft Start
  • Output Configuration: Positive
  • Serial Interfaces: I2C and PMBus
  • Voltage Supply: 2.9V to 3.6V
  • Package: 56-PowerVFQFN
  • Package Type: Tape and Reel
  • Standard Package: 3,000
  • ECCN: EAR99

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Infineon Technologies
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8198 $59.2792
9+ $12.1599 $109.4391
13+ $11.7799 $153.1387
18+ $11.3999 $205.1982
23+ $11.0199 $253.4577
31+ $9.8799 $306.2769
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess