EN
  • EN
  • DE
  • IT

PCCS8016E.B1K

Part No PCCS8016E.B1K
Manufacturer Inphi Corporation
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Inphi Corporation
Win Source Part Number 345263-PCCS8016E.B1K
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCCS8016E.B1K CAD Model

Description

The Inphi PCCS8016E.B1K is a coherent driver modulator (CDM) meticulously engineered for 100G and 200G coherent optical transmission systems. It is essential for modulating the optical carrier signal with high-speed data, supporting both long-haul and metro network applications. The PCCS8016E.B1K employs advanced CMOS technology to minimize power consumption while maintaining high linearity, crucial for optimal signal integrity and performance in demanding optical environments.

Applications

  • 100G and 200G coherent optical transmission systems
  • Long-haul and metro networks
  • Data center interconnects (DCI)
  • Optical transponders and line cards
  • Cloud infrastructure

Features

  • High bandwidth: Designed to modulate high-speed data signals efficiently.
  • Low power consumption: Reduces overall energy consumption in dense optical systems.
  • High linearity: Preserves signal integrity and reduces distortion for reliable transmission.
  • Compact form factor: Facilitates integration into small form-factor pluggable modules, optimizing space utilization.
  • Advanced CMOS technology: Provides a foundation for high performance and long-term reliability.

Benefits

  • Enables high-capacity optical transmission: Meets the growing bandwidth requirements of modern networks.
  • Reduces system power consumption: Lowers operational expenses and increases energy efficiency.
  • Improves signal quality: Ensures consistent and reliable data transmission over extended distances.
  • Facilitates compact system design: Supports the development of smaller, more efficient optical modules.
  • Enhances network performance and scalability: Delivers a scalable and robust solution for advanced optical networking applications.

The PCCS8016E.B1K often works in conjunction with a coherent receiver to form a complete optical transceiver solution. It complies with industry standards and supports various modulation formats, including DP-QPSK, DP-16QAM, and DP-64QAM, tailored to specific application needs and system configurations. This device is a key component in lowering the cost, footprint, and power consumption of 100G and 200G coherent systems. The B1K designation indicates a specific iteration of the PCCS8016E series, potentially offering enhanced performance or refined features compared to previous versions. Comprehensive technical specifications are available in the product datasheet.

You May Also Be Interested in

Infineon Technologies
Lowest to $6.2971
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Intersil
Lowest to $4.8140
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Broadcom Limited
Lowest to $10.8258
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Infineon Technologies
Lowest to $9.2446
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Infineon Technologies
Lowest to $85.6225

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess