EN
  • EN
  • DE

1000B-5001XNL

Part No 1000B-5001XNL
Manufacturer iNRCORE, LLC
Catalog Pulse Transformers
Description XFMR TCS SNGL 1000BT SMT RPB / 350µH LAN 10/100/1000 Base-T Pulse Transformer 1:1 Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr iNRCORE, LLC
Series -
Package Tube
Transformer Type LAN 10/100/1000 Base-T
Inductance 350µH
ET (Volt-Time) -
Mounting Type Surface Mount
Size / Dimension 0.690" L x 0.480" W (17.53mm x 12.19mm)
Height - Seated (Max) 0.235" (5.97mm)
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8504.31.2000
California Prop 65 Warning Information
Standard Package 25 pcs
Win Source Part Number 1380463-1000B-5001XNL
Ultra Librarian 3D Model Ultra Librarian 1000B-5001XNL CAD Model

Description

The LAN 10/100/1000 Base-T pulse transformer is a high-quality electronic component manufactured by iNRCORE, LLC.

  • Category: Transformers - Pulse Transformers
  • Mounting Type: Surface Mount
  • Size: 0.690" L x 0.480" W (17.53mm x 12.19mm)
  • Inductance: 350µH
  • Maximum Seated Height: 0.235" (5.97mm)
  • Package: 25 pieces
  • ECCN: EAR99
  • Moisture Sensitivity Level: 3 (168 hours)

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686
LINK-PP
1.5kV 1CT:1 1000Base-T SMD,17.7x15.8mm Pulse Transformers RoHS
Lowest to $2.3459
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
TNK
LAN Transformer 1:1 Surface Mount
Lowest to $2.3459
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess