The 9LPRS489CGLFT is a clock synthesizer from Integrated Device Technology (IDT), now Renesas Electronics. This chip is designed to provide precise clock signals for high-performance computing and networking applications. It is commonly used in motherboards, servers, and communication devices that require accurate and stable timing.
Applications
- Motherboards
- Servers
- Networking Equipment (Routers, Switches)
- High-Performance Computing Systems
- Embedded Systems requiring precise timing
Features
- High-performance clock synthesis
- Low phase noise and jitter
- Multiple output clocks with programmable frequencies
- Supports various clock standards, including PCI Express (PCIe)
- I2C or SMBus interface for configuration and control
- Integrated PLL (Phase-Locked Loop) for frequency multiplication
- Typically operates with a 25 MHz crystal as a reference input
Benefits
- Ensures system stability and reliability by providing accurate and clean clock signals.
- Reduces jitter and phase noise, improving signal integrity in high-speed applications.
- Offers flexibility in clock frequency selection to meet the specific requirements of different system components.
- Simplifies clock tree design by integrating multiple clock outputs into a single chip.
- Enhances overall system performance through precise timing and synchronization.
Additional Details
The 9LPRS489CGLFT typically operates from a 3.3V power supply and is available in a lead-free package. Configuration and control are achieved via an I2C or SMBus interface, allowing the host system to program the output frequencies and other relevant parameters. The integrated PLL enables the chip to multiply the input reference clock to generate a wide range of output frequencies. Detailed electrical characteristics, timing specifications, and programming interfaces can be found in the official datasheets and application notes provided by Renesas Electronics.
This clock synthesizer is essential for maintaining the proper timing and synchronization required for optimal performance in advanced electronic systems.