EN
  • EN
  • DE
  • IT

ICS843251AG-04LF

Part No ICS843251AG-04LF
Manufacturer Integrated Circuit Systems
Description FEMTOCLOCKS™ CRYSTAL-TO-3.3V LVPECL CLOCK GENERATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Integrated Circuit Systems
Win Source Part Number 1183695-ICS843251AG-04LF
Manufacturer Homepage www.icst.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS843251AG-04LF CAD Model

Description

The ICS843251AG-04LF is a high-performance, low-skew, zero delay buffer from Integrated Circuit Systems (now Renesas). It's designed to distribute clock signals with minimal added jitter and skew, making it suitable for use in high-speed digital systems where timing accuracy is critical.

Applications

  • Clock Distribution Networks
  • Server Motherboards
  • Networking Equipment
  • Data Centers
  • High-Speed Digital Systems

Features

  • Zero Delay Buffer: Provides minimal delay between input and output clocks.
  • Low Skew: Ensures that all output clocks are synchronized with minimal timing differences.
  • Low Jitter: Minimizes timing variations in the output clocks.
  • Multiple Outputs: Distributes the clock signal to multiple destinations.
  • 3.3V Operation: Compatible with common logic levels.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Improved System Performance: Low skew and jitter ensure accurate timing, improving the overall performance of high-speed digital systems.
  • Simplified Design: Zero delay simplifies timing design and reduces the need for compensation circuits.
  • Reliable Operation: Robust design ensures long-term reliability.
  • Compact Size: Small package allows for use in space-constrained applications.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Technical Specifications (Typical):

  • Input Frequency: Up to 200 MHz
  • Output Frequency: Up to 200 MHz
  • Supply Voltage: 3.3V ± 5%
  • Output Skew:
  • Output Jitter:
  • Number of Outputs: 1 differential output pair.
  • Operating Temperature: 0°C to +70°C
  • Package: TSSOP-8

The ICS843251AG-04LF is a crucial component for maintaining timing integrity in high-speed digital systems. Its low skew, low jitter, and zero delay characteristics make it an excellent choice for clock distribution applications. Always consult the official datasheet for the most accurate and detailed specifications before using this component in a design. The '-04LF' suffix indicates a specific lead-free RoHS compliant package.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.0710 $65.1360
39+ $3.3414 $130.3146
60+ $3.2366 $194.1960
83+ $3.1319 $259.9477
107+ $3.0284 $324.0388
143+ $2.7140 $388.1020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess