EN
  • EN
  • DE

ICS8EN31AKLFT

Part No ICS8EN31AKLFT
Manufacturer Integrated Circuit Systems
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1064198-ICS8EN31AKLFT
Categories OEM Parts(F-I)
Manufacturer Integrated Circuit Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICS8EN31AKLFT CAD Model

Description

The ICS8EN31AKLFT is a high-performance clock generator and synthesizer designed for various networking, communications, and data processing applications. Manufactured by Integrated Circuit Systems (now part of Renesas), this device offers precise clock generation, low jitter, and flexible frequency programming capabilities.

Applications

  • Networking Equipment: Ethernet switches, routers, and network interface cards (NICs)
  • Telecommunications: Base stations, optical transport networks (OTN), and synchronous optical networking (SONET) equipment
  • Data Centers: Servers, storage devices, and high-speed interconnects
  • Industrial Automation: Programmable logic controllers (PLCs), motor drives, and industrial Ethernet
  • Test and Measurement Equipment: Signal generators, oscilloscopes, and spectrum analyzers

Features

  • Low Jitter Performance: Minimizes phase noise and timing errors for high-speed data transmission
  • Flexible Frequency Programming: Supports a wide range of output frequencies through programmable dividers and multipliers
  • Multiple Output Clocks: Provides several independent clock outputs with configurable frequencies and formats
  • Crystal Oscillator or External Reference Input: Can be driven by a crystal oscillator or an external clock source
  • Output Enable/Disable Control: Allows for individual enabling and disabling of clock outputs
  • Phase-Locked Loop (PLL): Integrated PLL for frequency synthesis and jitter attenuation

Benefits

  • Improved System Performance: Precise clock signals enhance data throughput and reduce errors
  • Enhanced Signal Integrity: Low jitter ensures clean and stable clock signals for reliable data transmission
  • Reduced System Complexity: Integrated PLL and clock management features simplify board design
  • Increased Design Flexibility: Programmable frequency outputs allow for customization to specific application requirements
  • Cost-Effective Solution: Integrates multiple clock generation functions into a single chip

Technical Specifications

The ICS8EN31AKLFT typically operates from a 3.3V power supply. The device supports various output clock formats, such as LVPECL, LVDS, and HCSL, depending on the specific configuration. It is often available in a small, surface-mount package to minimize board space. Detailed specifications, including frequency ranges, jitter performance, and power consumption, are available in the product datasheet. It is advisable to consult the datasheet for the specific details of this part number.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess