EN
  • EN
  • DE

MAX6306UK45D4TT

Part No MAX6306UK45D4TT
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075551-MAX6306UK45D4TT
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6306UK45D4TT CAD Model

Description

Maxim Integrated's MAX6306UK45D4TT - Voltage Detector

The MAX6306UK45D4TT is a high-quality voltage detector from Maxim Integrated, designed to offer precise monitoring of power supply voltages. This compact device is an essential component for reliable system operation, ensuring that microprocessors and other sensitive electronics operate within their specified voltage ranges. It is particularly suitable for battery-powered devices, portable equipment, and systems that require a high degree of voltage stability and accuracy.

Key Features

  • Voltage Threshold: The device features a preset threshold voltage of 4.5V, providing a reliable reference point for monitoring.
  • Package Type: It comes in a small, surface-mount SOT23 package, making it ideal for space-constrained applications.
  • Temperature Range: The MAX6306UK45D4TT operates over an extended temperature range, from -40°C to +125°C, ensuring performance in diverse operating conditions.
  • Reset Timeout: It offers a fixed timeout period of 1.2 seconds, which provides a predictable delay for system reset and recovery operations.
  • Low Power Consumption: This voltage detector is designed for low power consumption, which helps extend battery life in portable applications.
  • Manual Reset Input: A manual reset input allows for an external trigger to initiate a system reset, offering additional control to the user.

Applications

The MAX6306UK45D4TT is versatile and can be used in a wide array of applications, including:

  • Microprocessor and microcontroller systems
  • Battery-powered equipment
  • Portable consumer electronics
  • Embedded systems
  • Industrial controls

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability. The MAX6306UK45D4TT voltage detector is no exception, providing robust performance backed by Maxim's expertise in power management solutions. Additionally, technical support and comprehensive documentation are available, making integration and application development smoother for engineers and designers.

Overall, the MAX6306UK45D4TT is a reliable and efficient solution for voltage monitoring, ensuring that your electronic systems operate safely within their power supply parameters.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess