EN
  • EN
  • DE

ICS9148CF10

Part No ICS9148CF10
Manufacturer Integrated Circuit Systems
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010005-ICS9148CF10
Categories OEM Parts(F-I)
Manufacturer Integrated Circuit Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICS9148CF10 CAD Model

Description

The ICS9148CF10 is a clock generator and synthesizer chip manufactured by Integrated Circuit Systems (now IDT, Renesas). It is primarily designed for use in PC motherboards and embedded systems to provide the necessary clock signals for various components. It's part of a family of clock synthesizers that aim to provide stable and precise clock frequencies.

Applications:

  • PC Motherboards
  • Embedded Systems
  • Graphics Cards
  • Networking Devices
  • Industrial Control Systems

Features:

  • Clock Generation: Generates multiple clock frequencies from a single reference clock.
  • Frequency Synthesis: Synthesizes precise clock frequencies using a PLL (Phase-Locked Loop).
  • Multiple Outputs: Provides multiple output clocks for different system components.
  • Spread Spectrum Clocking (SSC): May incorporate SSC to reduce EMI (Electromagnetic Interference).
  • Programmable Outputs: Some outputs may be programmable for frequency and voltage.

Benefits:

  • Stable Clock Signals: Ensures stable and accurate clock signals for reliable system operation.
  • Reduced EMI: SSC helps to reduce electromagnetic interference, improving system compatibility.
  • Simplified System Design: Reduces the number of discrete clock components required, simplifying PCB layout.
  • Flexible Clocking: Provides flexible clocking options to meet the needs of different system components.
  • Cost-Effective: Offers a cost-effective solution for clock generation and distribution.

Additional Details:

The ICS9148CF10 utilizes a PLL to generate multiple clock frequencies from a single reference clock, typically a crystal oscillator. It is usually configured via I2C or SMBus interface. The specific output frequencies and voltage levels will vary depending on the configuration. Spread Spectrum Clocking can be enabled to reduce EMI emissions. The chip operates from a 3.3V or 5V power supply. Careful PCB layout is important to minimize jitter and ensure signal integrity. Datasheets are required to determine the precise output frequencies and configuration options. Pin configurations and specific features depend heavily on the specific IC revision and intended application.

You May Also Be Interested in

Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Harris Corporation
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Dell
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess