EN
  • EN
  • DE
  • IT

IS42S16400B-7TLI

Part No IS42S16400B-7TLI
Manufacturer Integrated Silicon Solution, Inc
Description 1 Meg Bits x 16 Bits x 4 Banks (64-MBIT) SYNCHRONOUS DYNAMIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Integrated Silicon Solution, Inc
Win Source Part Number 1188986-IS42S16400B-7TLI
Manufacturer Homepage www.issi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IS42S16400B-7TLI CAD Model

Description

The IS42S16400B-7TLI is a 64Mb Synchronous DRAM (SDRAM) chip manufactured by Integrated Silicon Solution, Inc. (ISSI). It's designed for applications requiring high-speed, low-power memory, making it suitable for a range of consumer electronics and embedded systems.

Applications

  • Set-top boxes
  • Networking devices
  • Consumer electronics
  • Embedded systems
  • Industrial control applications

Features

  • 64Mb memory density: Provides sufficient storage for various data and program requirements.
  • Synchronous operation: Ensures high-speed data transfer rates.
  • Single 3.3V power supply: Simplifies system power design.
  • LVTTL compatible inputs and outputs: Enables easy interfacing with other logic devices.
  • Programmable burst length and latency: Offers flexibility in memory configuration.

Benefits

  • High bandwidth: Supports fast data access and processing.
  • Low power consumption: Extends battery life in portable devices and reduces overall system power requirements.
  • Simplified system design: Eases integration into existing and new designs.
  • Flexible configuration: Allows for optimization of memory performance based on application needs.
  • Reliable operation: Ensures stable and consistent performance.

Additional Details

The IS42S16400B-7TLI is organized as 4 banks x 1,048,576 words x 16 bits. It operates at a clock frequency of up to 143 MHz. The -7 suffix indicates a speed grade of 7ns. The TLI most likely refers to the specific temperature range and packaging. Refer to the ISSI datasheet for complete electrical characteristics, timing diagrams, and package information.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess