EN
  • EN
  • DE

AT80570JJ0806M

Part No AT80570JJ0806M
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Xeon L3110 (3.00GHz LGA775)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954549-AT80570JJ0806M
Series *
Ultra Librarian 3D Model Ultra Librarian AT80570JJ0806M CAD Model

Description

The AT80570JJ0806M is an embedded microprocessor manufactured by Intel. It belongs to a line of processors designed for use in embedded systems, offering a balance of performance and power efficiency. These processors are often found in applications requiring real-time processing, control functions, and connectivity features.

Applications

  • Industrial automation systems for controlling machinery and processes
  • Automotive electronics for engine control units (ECUs) and infotainment systems
  • Networking equipment such as routers and switches
  • Medical devices for patient monitoring and diagnostic equipment
  • Point-of-sale (POS) terminals and other retail applications

Features

  • Integrated memory controller: Simplifies memory interface and improves performance.
  • High-speed I/O interfaces: Supports various communication protocols, such as Ethernet, USB, and UART.
  • Low power consumption: Extends battery life in portable applications.
  • Real-time processing capabilities: Suitable for applications requiring deterministic timing.
  • Security features: Includes hardware-based security mechanisms to protect against unauthorized access.

Benefits

  • Improved system performance: High processing power enables complex tasks and real-time control.
  • Reduced system cost: Integrated features minimize the need for external components.
  • Extended battery life: Low power consumption makes it suitable for portable devices.
  • Enhanced system security: Hardware-based security features protect against tampering and data breaches.
  • Simplified development: Comprehensive development tools and software support facilitate rapid prototyping and deployment.

Additional Details

The AT80570JJ0806M likely has a specific clock speed, cache size, and number of cores. The "0806M" part of the product ID often refers to clock speed or other specific characteristics of the chip. It may also have integrated graphics processing unit (GPU) for display applications. The processor's thermal design power (TDP) is a critical parameter for heat management. Consult the datasheet for detailed specifications, including operating voltage, temperature range, and packaging information. Refer to Intel's documentation for software development tools and libraries compatible with this processor. Pinout diagrams are essential for proper board design.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess