EN
  • EN
  • DE

AT80580AJ0674ML

Part No AT80580AJ0674ML
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core2 Quad Q8400S (4M Cache, 2.66 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954767-AT80580AJ0674ML
Series *
Ultra Librarian 3D Model Ultra Librarian AT80580AJ0674ML CAD Model

Description

The Intel AT80580AJ0674ML is a microprocessor designed for embedded systems. It is part of Intel's range of embedded processors, intended for use in various applications requiring low power consumption, high performance, and reliable operation.

Applications

  • Industrial automation systems
  • Point-of-Sale (POS) terminals
  • Networking equipment such as routers and switches
  • Medical devices
  • Digital signage

Features

  • High-performance processing core
  • Low power consumption for energy efficiency
  • Integrated memory controller
  • Multiple I/O interfaces including Ethernet, USB, and UART
  • Advanced security features
  • Extended temperature range for reliable operation in harsh environments

Benefits

  • Improved system performance due to the powerful processing core
  • Reduced energy costs thanks to the low power design
  • Simplified system design with integrated memory controller and I/O interfaces
  • Enhanced system security with advanced security features
  • Reliable operation in extreme conditions due to the extended temperature range

Additional Details

Specific technical specifications of the AT80580AJ0674ML, such as clock speed, cache size, and supported memory types, can vary. It's crucial to consult the official Intel documentation for the exact specifications required for a particular application. The processor is typically surface-mounted on a printed circuit board (PCB) and requires proper thermal management to ensure optimal performance and longevity. The integrated I/O interfaces facilitate connectivity with a wide range of peripherals and external devices. This microprocessor provides a robust and versatile solution for embedded systems, balancing performance, power efficiency, and reliability.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess