EN
  • EN
  • DE

AT80614006780AA

Part No AT80614006780AA
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Xeon X5647
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954451-AT80614006780AA
Series *
Ultra Librarian 3D Model Ultra Librarian AT80614006780AA CAD Model

Description

The Intel AT80614006780AA is a microprocessor designed for embedded systems. This processor is part of Intel's embedded product line, which focuses on delivering robust and efficient processing solutions for a wide range of industrial, commercial, and consumer devices. The AT80614006780AA is engineered to provide a balance of performance and power efficiency, making it suitable for applications where energy consumption is a significant consideration.

Applications

  • Industrial automation systems
  • Point-of-Sale (POS) terminals
  • Digital signage solutions
  • Networking equipment
  • Medical devices

Features

  • Integrated graphics processing unit (GPU)
  • Support for multiple display interfaces
  • Advanced instruction sets (e.g., SSE, AVX)
  • Integrated memory controller
  • Enhanced security features

Benefits

  • Improved system performance due to integrated GPU and advanced instruction sets
  • Reduced power consumption, leading to longer battery life in portable applications
  • Enhanced security through integrated security features, protecting sensitive data
  • Lower system cost by integrating key components on a single chip
  • Extended product lifecycle with support from Intel's embedded roadmap

Additional Details

The AT80614006780AA features a multi-core architecture, enabling parallel processing for improved performance in multi-threaded applications. The integrated GPU supports high-resolution displays and enhances graphics-intensive tasks. The processor also includes advanced power management features, allowing the system to dynamically adjust power consumption based on workload demands. Its thermal design power (TDP) is optimized for energy efficiency.

This embedded microprocessor supports various operating systems, including Windows Embedded, Linux, and real-time operating systems (RTOS). It is designed to operate in harsh environments, with extended temperature range support for industrial applications. The AT80614006780AA also offers various connectivity options, including USB, SATA, and Ethernet, enabling seamless integration with other system components. Intel provides comprehensive software development tools and support for this processor, simplifying the development process and reducing time-to-market.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess