EN
  • EN
  • DE

BX80537T7300

Part No BX80537T7300
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core2 Duo T7300 (2.0GHz S478)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955413-BX80537T7300
Series *
Ultra Librarian 3D Model Ultra Librarian BX80537T7300 CAD Model

Description

The Intel Core 2 Duo T7300 (BX80537T7300) is a mobile processor designed for laptops and other portable computers. It features two processing cores, providing enhanced multitasking capabilities and improved performance compared to single-core processors. This processor is part of the Core 2 Duo family, known for its energy efficiency and solid performance in a variety of applications.

Applications

  • Laptops: Used in a wide range of laptops for general computing tasks.
  • Mobile Workstations: Integrated into mobile workstations requiring more processing power than standard laptops.
  • Embedded Systems: Suitable for some embedded applications where energy efficiency and processing power are critical.
  • Industrial Computers: Used in industrial PCs that require a balance of performance and power consumption.

Features

  • Dual-Core Architecture: Features two independent processing cores for enhanced multitasking and performance.
  • Intel Virtualization Technology (VT-x): Enables hardware virtualization, improving the performance of virtual machines.
  • Enhanced Intel SpeedStep Technology: Dynamically adjusts the processor's clock speed and voltage to conserve power.
  • 64-bit Architecture: Supports 64-bit operating systems and applications, enabling access to larger amounts of memory.
  • 2.0 GHz Clock Speed: Operates at a base clock speed of 2.0 GHz, providing a balance of performance and power efficiency.
  • 4 MB L2 Cache: Features a 4 MB shared L2 cache, improving data access times and overall performance.

Benefits

  • Improved Multitasking: Dual-core architecture allows for smooth multitasking and efficient handling of multiple applications simultaneously.
  • Enhanced Energy Efficiency: Enhanced Intel SpeedStep Technology optimizes power consumption, extending battery life in laptops.
  • Virtualization Support: Intel Virtualization Technology enables efficient virtualization, allowing users to run multiple operating systems on a single machine.
  • Improved Performance: 2.0 GHz clock speed and 4 MB L2 cache provide solid performance for a variety of computing tasks.
  • 64-bit Computing: Supports 64-bit operating systems and applications, enabling access to larger amounts of memory and improving overall performance.

Additional Details

The Intel Core 2 Duo T7300 has a TDP (Thermal Design Power) of 35W, making it suitable for mobile devices where power consumption is a key concern. It uses the Socket P (mPGA478MN) socket. The processor supports various memory types, including DDR2. Its dual-core architecture and power-saving features make it a popular choice for laptops and mobile workstations requiring a balance of performance and energy efficiency. The integrated Intel Virtualization Technology improves the performance of virtualized environments, making it ideal for users who need to run multiple operating systems or applications simultaneously.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess