EN
  • EN
  • DE

BX80673I99980X

Part No BX80673I99980X
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i9-9980XE (24.75M Cache, up to 4.50 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953252-BX80673I99980X
Series *
Ultra Librarian 3D Model Ultra Librarian BX80673I99980X CAD Model

Description

The Intel BX80673I99980X is an extreme high-end desktop processor designed for enthusiasts and professionals requiring maximum performance. It belongs to the Intel Core i9 series and is built for tasks such as video editing, 3D rendering, and demanding gaming. This processor is designed to handle the most intensive workloads.

Applications

  • Professional Video Editing: Powers editing suites for 4K and 8K video content.
  • 3D Rendering and Animation: Used in workstations for creating complex 3D models and animations.
  • High-End Gaming: Provides high frame rates and smooth gameplay in demanding games.
  • Scientific Simulations: Performs complex simulations in research and development.
  • Virtual Reality (VR) Development: Provides the processing power required for VR content creation.

Features

  • High Core Count: Offers a high number of cores for parallel processing and exceptional multitasking.
  • High Clock Speed: Provides high base and turbo clock speeds for fast processing.
  • Intel Turbo Boost Max Technology: Automatically increases clock speed for optimal performance.
  • Unlocked Multiplier: Allows for overclocking to achieve even higher performance.
  • Supports High-Speed Memory: Compatible with high-speed DDR4 memory.

Benefits

  • Unmatched Performance: Delivers the highest possible performance for demanding tasks.
  • Fast Multitasking: Enables seamless multitasking and efficient resource allocation.
  • Improved Productivity: Accelerates complex tasks, improving workflow and productivity.
  • Enhanced Gaming Experience: Provides the ultimate gaming performance with high frame rates.
  • Future-Proofing: Designed to handle future demanding applications and workloads.

Technical Specifications: The BX80673I99980X features a very high core count, high base and turbo clock speeds, an unlocked multiplier, and supports high-speed DDR4 memory. Detailed specifications, including clock speeds, cache size, and TDP, vary depending on the specific model and revision. This processor is intended for users seeking the highest possible performance for demanding applications.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess