EN
  • EN
  • DE

BXSTS100C_-_Combo_Heat_Sink

Part No BXSTS100C_-_Combo_Heat_Sink
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Cooling Fan Xeon E/X55xx
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955461-BXSTS100C_-_Combo_Heat_Sink
Series *
Ultra Librarian 3D Model Ultra Librarian BXSTS100C_-_Combo_Heat_Sink CAD Model

Description

The Intel BXSTS100C is a combo heat sink designed to provide thermal management for Intel processors. It efficiently dissipates heat generated by the CPU, ensuring stable and reliable performance. This heat sink is compatible with a range of Intel processors and is designed for ease of installation.

Applications

  • Desktop PCs: Used to cool desktop CPUs in standard and small form factor PCs.
  • Workstations: Integrated into workstations to maintain processor temperatures under heavy workloads.
  • Gaming Rigs: Provides cooling for CPUs in gaming computers, ensuring stable performance during intense gaming sessions.
  • Home Servers: Cools processors in home server setups to prevent overheating.
  • Office Computers: Used in office desktop computers to ensure reliable operation.

Features

  • Efficient Heat Dissipation: Designed to quickly and effectively dissipate heat from the CPU.
  • Aluminum Fins: Features aluminum fins that increase surface area for better heat transfer.
  • Direct Contact Base: The base of the heat sink makes direct contact with the CPU for efficient heat transfer.
  • Quiet Operation: Designed for quiet operation to minimize noise.
  • Easy Installation: Simple and straightforward installation process.

Benefits

  • Stable Performance: Ensures stable CPU performance by preventing overheating.
  • Extended CPU Lifespan: Reduces the risk of damage to the CPU due to excessive heat.
  • Quiet Computing: Operates quietly, minimizing distractions during use.
  • Easy Maintenance: Simple design allows for easy cleaning and maintenance.
  • Cost-Effective Cooling: Provides effective cooling at an affordable price.

Technical Specifications: The Intel BXSTS100C features an aluminum fin design, direct contact base, and is compatible with a range of Intel processors. The exact dimensions, fan speed, and thermal resistance can vary based on the specific model. It's designed for easy installation and efficient heat dissipation.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess