Please be advised, WIN SOURCE will be having the Mid-Autumn Festival from September 15 to September 17.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

We appreciate your understanding and continued support.

CL8064701512402

Part No CL8064701512402
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i3-4020Y (3M Cache, 1.50 GHz)
Sample
ECAD Module
Need Help

Products specifications

Categories Embedded - Microprocessors
Win Source Part Number 954107-CL8064701512402
Series *

Description

This electronic component is an Embedded Microprocessor with Win Source Part Number: 954107-CL8064701512402. It is a series of embedded microprocessors that are designed to provide high performance and reliability. These microprocessors are ideal for use in a wide range of applications, including industrial control, automation, and communication systems. With their advanced features and capabilities, these microprocessors are sure to meet the needs of even the most demanding applications.

You May Also Be Interested in

Murata Electronics North America
IC MPU QORIQ P5 2.2GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.2GHz 1295-FCPBGA (37.5x37.5)
Need more? Email Us
Murata Electronics North America
IC MPU I.MX8MN 1.4GHZ 306TFBGA
Need more? Email Us
Murata Electronics North America
IC MPU MPC86XX 1.066GHZ 783BGA / PowerPC e600 Microprocessor IC MPC86xx 1 Core, 32-Bit 1.066GHz 783-FCPBGA (29x29)
Need more? Email Us
Murata Electronics North America
IC MPU MPC8XX 50MHZ 256BGA / MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)
Lowest to $32.500
Murata Electronics North America
IC MPU VYBRID 167MHZ 364LFBGA / ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC Vybrid, VF6xx 2 Core, 32-Bit 400MHz, 167MHz 364-LFBGA (17x17)
Need more? Email Us
Murata Electronics North America
QORIQ LAYERSCAPE 4XA72 64BIT ARM / Microprocessor IC *
Lowest to $169.566
Murata Electronics North America
IC MPU QORIQ T1 1.4GHZ 780FCPBGA / PowerPC e5500 Microprocessor IC QorIQ T1 4 Core, 64-Bit 1.4GHz 780-FCPBGA (23x23)
Need more? Email Us
Murata Electronics North America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Need more? Email Us
Murata Electronics North America
IC MPU I.MX7S 800MHZ 541MAPBGA / ARM® Cortex®-A7, ARM® Cortex®-M4 Microprocessor IC i.MX7S 1 Core, 32-Bit 800MHz 541-MAPBGA (19x19)
Lowest to $28.261

Top Sellers

Murata Electronics North America
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.165
Murata Electronics North America
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.082
Murata Electronics North America
IC USB FS SERIAL UART 32-QFN
Lowest to $4.821
Murata Electronics North America
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.002
Murata Electronics North America
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.136
Murata Electronics North America
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.013
Murata Electronics North America
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.122
Murata Electronics North America
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.122
Murata Electronics North America
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.799
Murata Electronics North America
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.596
Murata Electronics North America
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.271
Murata Electronics North America
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.657
Murata Electronics North America
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.190
Murata Electronics North America
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $16.928
Murata Electronics North America
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.109