EN
  • EN
  • DE

CM8063701133903

Part No CM8063701133903
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i3-3225
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954121-CM8063701133903
Series *
Ultra Librarian 3D Model Ultra Librarian CM8063701133903 CAD Model

Description

The CM8063701133903 is an Intel embedded microprocessor, tailored for applications demanding both performance and efficiency. These microprocessors are designed for long lifecycles and robustness in harsh environments. The "CM80637" prefix suggests it belongs to a specific Intel processor family optimized for embedded solutions.

Applications

  • Industrial automation and control
  • Retail point-of-sale (POS) systems
  • Digital signage
  • Medical imaging and diagnostics equipment
  • Network appliances (routers, firewalls)
  • Military and aerospace applications

Features

  • Low Thermal Design Power (TDP) for fanless operation
  • Integrated Graphics Processing Unit (GPU)
  • Multiple cores for parallel processing
  • Support for various memory technologies (DDR3/DDR4 likely)
  • Integrated I/O interfaces (USB, SATA, Ethernet)
  • Extended temperature range support
  • Long lifecycle support

Benefits

  • High reliability and stability
  • Reduced power consumption and cooling requirements
  • Cost-effective solution for embedded designs
  • Enhanced graphics capabilities
  • Extended product availability

For precise technical details such as clock speed, core count, cache size, and specific I/O configurations, refer to the Intel datasheet for the CM8063701133903 processor. It is likely packaged in a BGA (Ball Grid Array) format for surface mount assembly. The specific instruction set architecture and supported features will be detailed in the official Intel documentation.

You May Also Be Interested in

Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess