EN
  • EN
  • DE

CM8064601618605

Part No CM8064601618605
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i3-4340TE (2.60GHz LGA1150)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954081-CM8064601618605
Series *
Ultra Librarian 3D Model Ultra Librarian CM8064601618605 CAD Model

Description

The CM8064601618605 is an embedded processor designed by Intel. These processors are created specifically for applications that require a balance of performance, power efficiency, and long-term reliability. They are frequently found in industrial, commercial, and embedded systems where consistent and dependable operation over an extended lifespan is essential. They are designed to offer excellent processing capabilities for various demanding tasks.

Applications

  • Industrial Automation
  • Medical Devices
  • Digital Signage
  • Gaming Machines
  • Network Appliances

Features

  • Multi-Core Processing: Provides parallel execution of tasks, improving overall system performance.
  • Integrated Graphics: Offers visual output without the need for a separate graphics card, lowering system costs.
  • Low Power Consumption: Minimizes energy usage and reduces heat generation, enhancing energy efficiency.
  • Extended Temperature Range: Ensures reliable operation in a broad spectrum of environmental conditions, particularly in harsh settings.
  • Long-Term Availability: Guarantees a stable supply chain and sustained support for extended product lifecycles.

Benefits

  • Increased Throughput: Multi-core processing dramatically boosts the speed and efficiency of complex tasks.
  • Reduced System Costs: Integrated graphics eradicates the need for a dedicated graphics card, diminishing overall expenses.
  • Energy Savings: Low power consumption translates to lower energy costs and reduced cooling requirements.
  • Reliable Operation: Extended temperature range supports consistent and dependable performance in difficult conditions.
  • Stable Platform: Long-term availability provides a steady and predictable platform for long-term deployments.

Details

Processors starting with “CM80646” are likely part of Intel's 4th generation Core processor family based on the Haswell microarchitecture. To get the specific details such as core count, clock speed, cache size, and thermal design power (TDP), it's important to consult Intel's official product documentation or the Intel ARK (архив) using the full part number CM8064601618605. Typically, these processors are packaged in a BGA (Ball Grid Array) format for direct surface mounting on a printed circuit board. Integrated graphics that support DirectX and OpenGL, are common. The processor will support various I/O interfaces, like PCI express, USB and SATA interfaces, so consulting the Intel ARK is critical to learn the specific specifications.

You May Also Be Interested in

Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess