EN
  • EN
  • DE

CM8066201937801

Part No CM8066201937801
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-6700TE (8M Cache, up to 3.40 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953357-CM8066201937801
Series *
Ultra Librarian 3D Model Ultra Librarian CM8066201937801 CAD Model

Description

The CM8066201937801 is an Intel embedded processor, specifically designed for applications that demand long-term availability, reliability, and consistent performance. These processors are often deployed in environments where extended temperature ranges and robust operation are critical. The 'CM' prefix denotes its categorization as an embedded system component.

Applications

  • Retail Automation: Powers point-of-sale (POS) systems, self-service kiosks, and automated checkout lanes where continuous and reliable operation is essential.
  • Security and Surveillance: Integrated into network video recorders (NVRs), IP cameras, and access control systems, requiring continuous operation and video processing capabilities.
  • Industrial Automation: Utilized in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and robotic control systems, demanding reliable performance and long-term support.
  • Medical Devices: Incorporated into diagnostic imaging equipment, patient monitoring systems, and medical carts, where precision, reliability, and safety are paramount.
  • Gaming and Entertainment: Deployed in casino gaming machines, arcade systems, and interactive entertainment devices, needing robust performance and consistent operation.

Features

  • Multi-Core Architecture: Likely features a multi-core design, enabling parallel processing and improved multitasking capabilities.
  • Integrated Graphics: Probably includes an integrated graphics processing unit (GPU) for display output and basic graphics acceleration.
  • Low Power Consumption: Designed for energy efficiency, reducing power consumption and heat generation.
  • Extended Temperature Range: Operates reliably within a wide temperature range, making it suitable for harsh environments.
  • Long-Term Availability: Intel provides extended lifecycle support, ensuring long-term availability and compatibility.

Benefits

  • High Reliability: Engineered for continuous operation and long-term stability, crucial for critical applications.
  • Improved Performance: Multi-core architecture enables efficient multitasking and faster processing speeds.
  • Reduced Power Consumption: Energy-efficient design lowers operating costs and extends battery life in portable devices.
  • Extended Availability: Long product lifecycle ensures continued support and compatibility for years to come.
  • Cost-Effective Solution: Integrated features reduce the need for external components, lowering overall system costs.

Additional Details

The CM8066201937801's specific clock speed, core count, cache size, and thermal design power (TDP) are detailed in the official Intel documentation. It is typically mounted on a motherboard using a specific socket type. It is designed to work with specific chipsets that provide additional I/O capabilities and features. Its key aspects are that it provides a stable base for applications needing to be reliable with low life cycle costs. Applications needing rugged design are well suited.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess