EN
  • EN
  • DE

CM8068403377321

Part No CM8068403377321
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i3-9100F (6M Cache, up to 4.20 GHz) SRF7W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954016-CM8068403377321
Series *
Ultra Librarian 3D Model Ultra Librarian CM8068403377321 CAD Model

Description

The Intel CM8068403377321 is a high-performance embedded microprocessor designed for various industrial and commercial applications. It's engineered to deliver a balance of processing power and energy efficiency, making it suitable for environments that require both performance and optimized power consumption.

Applications:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Digital surveillance systems
  • Transportation and logistics systems
  • Robotics

Features:

  • Multi-core processing for enhanced performance
  • Integrated graphics processing unit (GPU)
  • Advanced instruction sets for optimized code execution
  • Support for error-correcting code (ECC) memory
  • Integrated I/O interfaces for flexible connectivity

Benefits:

  • Improved multitasking capabilities
  • Enhanced graphics rendering for visual applications
  • Increased system reliability due to ECC memory support
  • Simplified system integration with integrated I/O
  • Long-term availability for embedded applications

This embedded processor leverages a multi-core architecture, which enables efficient processing of multiple tasks simultaneously. The integrated GPU enhances graphics capabilities, making it a viable solution for applications with visual demands. The inclusion of ECC memory provides an additional layer of data integrity, critical for applications where data accuracy is paramount. The integrated I/O interfaces simplify system design and reduce complexity. Intel's commitment to long-term availability further solidifies this processor's position as a reliable component for embedded systems that require extended operational lifecycles.

Technical Specifications (May Vary Based on Specific Model Variant):

  • Core Count: Multiple cores (exact number varies)
  • Clock Speed: Varies by model
  • Cache Memory: Varies by model
  • TDP (Thermal Design Power): Varies by model
  • Memory Support: DDR4 ECC
  • Integrated Graphics: Intel UHD Graphics or similar

In conclusion, the Intel CM8068403377321 is a robust embedded processor offering a well-rounded feature set suitable for a broad range of industrial and commercial applications, particularly those where performance, reliability, and longevity are critical considerations.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess