Products specifications Report Issue?

Access Time 16 µs
Mounting SMD (SMT)
Case / Package PLCC
Frequency 16 MHz
Lead Free Yes
Max Frequency 16 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Type ROMless
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of I/Os 64
Number of Pins 84
Number of Timers/Counters 2
Operating Supply Voltage 5 V
Oscillator Type External
Packaging Bulk
Peripherals PWM, WDT
Radiation Hardening No
RAM Size 488 B
RoHS Compliant
Win Source Part Number 1056852-EE80C196MD
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EE80C196MD CAD Model

Description

The Intel 1056852-EE80C196MD is a ROMless memory type OEM part that comes with various peripherals such as PWM and WDT.

  • Manufacturer: Intel
  • Memory Type: ROMless
  • Peripherals: PWM, WDT
  • RAM Size: 488 B
  • RoHS Compliant: Yes
  • Mounting: Surface Mount
  • Maximum Operating Temperature: 85 °C
  • Minimum Operating Temperature: -40 °C
  • Frequency: 16 MHz
  • Access Time: 16 µs
  • Popularity: Low
  • Supply and Demand: Shortage

You May Also Be Interested in

TDK Corporation
Need more? Email Us
ECAD model for C1608CH1H471JT000N
Coilcraft
PoE transformer, for NSC LM5070, 12V, SMT, RoHS
Lowest to $0.5485
ECAD model for C1586-ALD
AVX Corp/Kyocera Corp
Lowest to $2.5664
ECAD model for C10T03QL-TE24L
TDK Corporation
Lowest to $0.1200
ECAD model for C3216X7R2A474KT0L0U
TDK Corporation
Need more? Email Us
ECAD model for C4532X7R1H475MT000N
Holystone
Lowest to $0.0446
ECAD model for C1206N221J202T
TDK Corporation
Cap SMT Cer 4.7UF 100V 20% 2220 T/r
Lowest to $0.5865
ECAD model for C5750X7R2A475MT0L0U
Bel Fuse Inc.
Need more? Email Us
ECAD model for C2Q250MA(T/R)
TDK Corporation
Cap SMT Cer .01UF 16V 10% 0402 T/r
Lowest to $0.0095
ECAD model for C1005X7R1C103KT000F

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention