EN
  • EN
  • DE

EM2280P01QI

Part No EM2280P01QI
Manufacturer Intel
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.5-1.3V / Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.5 ~ 1.3V 80A 4.5V - 16V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Intel
Packaging Tray
Product Status Obsolete
Type Non-Isolated PoL Module, Digital
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 16V
Voltage - Output 1 0.5 ~ 1.3V
Current - Output (Max) 80A
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 92%
Mounting Surface Mount
Case / Package 152-PowerBFQFN Module
Size / Dimension 0.91" L x 0.71" W x 0.27" H (23.0mm x 18.0mm x 7.0mm)
Supplier Device Package 152-QFN (23x18)
Base Product Number EM2280
RoHS Status RoHS Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 984347,EM2280,M2280P,544-3586
Standard Package 96
Win Source Part Number 1335143-EM2280P01QI
Ultra Librarian 3D Model Ultra Librarian EM2280P01QI CAD Model

Description

The Intel EM2280P01QI is a Power Supplies Board Mount DCDC Converter. These converters are essential components in electronic circuits, efficiently converting a DC voltage level to another. Specifically designed for board mounting, these converters facilitate power management directly on printed circuit boards (PCBs), minimizing power loss and optimizing space utilization.

Applications

  • Embedded Systems: Providing stable power to microcontrollers and other integrated circuits.
  • Industrial Automation: Powering sensors, actuators, and control systems in manufacturing environments.
  • Telecommunications Equipment: Supplying power to network devices, routers, and switches.
  • Portable Electronics: Used in devices such as laptops, tablets, and smartphones to efficiently manage battery power.
  • Automotive Electronics: Powering various electronic systems within vehicles, including infotainment and control units.

Features

  • High Efficiency: Minimizes power loss during voltage conversion, leading to energy savings and reduced heat generation.
  • Compact Size: Designed for board mounting, saving valuable PCB space.
  • Wide Input Voltage Range: Accommodates fluctuations in input voltage, ensuring stable output.
  • Overcurrent Protection: Protects the converter and connected circuits from excessive current draw.
  • Short Circuit Protection: Shuts down the converter in the event of a short circuit, preventing damage.
  • Thermal Shutdown: Prevents overheating by shutting down the converter when temperature exceeds safe limits.
  • Stable Output Voltage: Provides a consistent and reliable output voltage, essential for sensitive electronic components.

Benefits

  • Improved Energy Efficiency: Reduces energy consumption, lowering operating costs and extending battery life in portable devices.
  • Enhanced System Reliability: Protects connected circuits from voltage spikes and overcurrent conditions.
  • Space Savings: Compact design allows for higher component density on PCBs.
  • Simplified Design: Integrated protection features simplify circuit design and reduce the number of external components required.
  • Stable Performance: Consistent output voltage ensures reliable operation of electronic devices and systems.

Additional Details

DCDC converters like the EM2280P01QI employ switching regulation techniques to achieve voltage conversion. They typically consist of an integrated circuit (IC) controller, power transistors (MOSFETs), inductors, and capacitors. The efficiency of these converters is usually specified in datasheets, along with other key parameters such as input voltage range, output voltage, output current, and switching frequency. The specific specifications for EM2280P01QI must be verified from official Intel documentation.

You May Also Be Interested in

XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,268.8733 $1,268.8733
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess