Products specifications

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Intel
Series MAX® II
Package Tray
Product Status Active
Programmable Not Verified
Programmable Type In System Programmable
Delay Time tpd(1) Max 7 ns
Voltage Supply - Internal 2.5V, 3.3V
Number of Logic Elements/Blocks 2210
Number of Macrocells 1700
Number of I/O 204
Temperature Range - Operating 0°C ~ 85°C (TJ)
Mounting Type Surface Mount
Package / Case 256-BGA
Supplier Device Package 256-FBGA (17x17)
Base Product Number EPM2210
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 589567-EPM2210F256C3
Ultra Librarian 3D Model Ultra Librarian EPM2210F256C3 CAD Model

Description

The Intel EPM2210F256C3 is a MAX II series CPLD (Complex Programmable Logic Device) integrated circuit. It is designed for embedded applications and offers a high level of flexibility and programmability.

  • Logic Elements/Blocks: 2210
  • Macrocells: 1700
  • Maximum Delay Time: 7 ns
  • Voltage Supply: 2.5V or 3.3V
  • Programmability Verification: Not Verified
  • In-System Programming: Supported
  • Package: Surface Mount
  • Pins: 256
  • Operating Temperature Range: 0°C to 85°C
  • Product Status: Active
  • Manufacturer: Intel

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 256MC 10NS 208QFP
Need more? Email Us
ECAD model for ISPLSI 5256VA-100LQ208
Lattice Semiconductor Corporation
IC CPLD 128MC 7.5NS 100TQFP / CPLD ispMACH® 4000B Family 128 Macro Cells 168MHz 2.5V 100-Pin TQFP Tray
Need more? Email Us
ECAD model for LC4128B-75T100I
Lattice Semiconductor Corporation
IC CPLD 32MC 10NS 44PLCC
Need more? Email Us
ECAD model for ISPLSI 2032A-110LJN44
Lattice Semiconductor Corporation
IC CPLD 64MC 10NS 44TQFP
Lowest to $55.6750
ECAD model for ISPLSI 1016E-100LT44
Lattice Semiconductor Corporation
IC CPLD 128MC 7.5NS 100TQFP
Need more? Email Us
ECAD model for ISPLSI 1032E-125LTN
Lattice Semiconductor Corporation
IC CPLD 64MC 12NS 68PLCC
Need more? Email Us
ECAD model for ISPLSI 1024-90LJ
Lattice Semiconductor Corporation
IC CPLD 64MC 10NS 44PLCC
Need more? Email Us
ECAD model for ISPLSI 1016-110LJ
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 208FBGA
Need more? Email Us
ECAD model for ISPLSI 5256VA-125LB208
Altera
IC CPLD 96MC 15NS 68PLCC / CPLD MAX® 7000 Family 1.8K Gates 96 Macro Cells 76.9MHz 5V 68-Pin PLCC Tray
Need more? Email Us
ECAD model for EPM7096LI68-15

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention