Products specifications

Category Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Intel
Series MAX® II
Package Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 5.4 ns
Voltage Supply - Internal 2.5V, 3.3V
Number of Logic Elements/Blocks 570
Number of Macrocells 440
Number of I/O 160
Temperature Range - Operating 0°C ~ 85°C (TJ)
Mounting SMD (SMT)
Package / Case 256-BGA
Supplier Device Package 256-FBGA (17x17)
Base Product Number EPM570
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Names 971399,-544-1294,EPM570F256C3-ND,544-1294
Standard Package 90
Win Source Part Number 1174693-EPM570F256C3
Ultra Librarian 3D Model Ultra Librarian EPM570F256C3 CAD Model

Description

The MAX II EPM570F256C3 is a complex programmable logic device (CPLD) designed for use in embedded systems.

  • Logic Elements: 570
  • Macrocells: 440
  • Programmable: In-System
  • Delay Time: 5.4 ns
  • Operating Voltage: 2.5V or 3.3V
  • Package: 256-BGA
  • RoHS: Non-Compliant
  • ECCN: 3A991D

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 208FBGA
Need more? Email Us
ECAD model for ISPLSI 5256VA-125LB208
Lattice Semiconductor Corporation
IC CPLD 64MC 4.5NS 100TQFP
Need more? Email Us
ECAD model for ISPLSI 2064E-200LT100
Altera
IC CPLD 64MC 7.5NS 100TQFP / CPLD MAX® 7000A Family 1.25K Gates 64 Macro Cells 135.1MHz 3.3V 100-Pin TQFP
Lowest to $11.8512
ECAD model for EPM7064AETC100-7N
Altera
IC CPLD 96MC 15NS 68PLCC / CPLD MAX® 7000 Family 1.8K Gates 96 Macro Cells 76.9MHz 5V 68-Pin PLCC Tray
Need more? Email Us
ECAD model for EPM7096LI68-15
Lattice Semiconductor Corporation
IC CPLD 64MC 7.5NS 44TQFP
Need more? Email Us
ECAD model for ISPLSI 1016E-125LT44
Altera
IC CPLD 440MC 5.4NS 100TQFP / CPLD MAX® II Family 440 Macro Cells 247.5MHz 0.18um Technology 1.8V 100-Pin TQFP Tray
Need more? Email Us
ECAD model for EPM570GT100C4N
Lattice Semiconductor Corporation
IC CPLD 128MC 7.5NS 100TQFP / CPLD ispMACH® 4000Z Family 128 Macro Cells 168MHz 1.8V 100-Pin TQFP Tray
Need more? Email Us
ECAD model for LC4128ZC-75TN100E
Altera
IC CPLD 192MC 4.7NS 100FBGA / CPLD MAX® II Family 192 Macro Cells 247.5MHz 0.18um Technology 2.5V/3.3V 100-Pin FBGA Tray
Lowest to $26.9350
ECAD model for EPM240F100C4N
Altera
IC CPLD 128MC 4NS 100TQFP / CPLD MAX® 7000B Family 2.5K Gates 128 Macro Cells 243.9MHz 2.5V 100-Pin TQFP Tray
Need more? Email Us
ECAD model for EPM7128BTC100-4

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.5525 $105.1050
3+ $43.1209 $129.3627
5+ $41.7730 $208.8650
7+ $40.4251 $282.9757
9+ $39.0784 $351.7056
12+ $35.0358 $420.4296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,050 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention